Rotary Systems, Inc. SR012 Slip Ring 31050-1204-000

Description
Rotary Systems offers a standard range of Separates for customer built assemblies with their own bearing arrangement or applications where a fully enclosed Capsule or Package Unit is impractical. Our range of Separates is flexible enough to offer a solution for any application, capable of transferring low level signals or low power up to 10 Amps. The entire line of separate Slip Rings and Brush Blocks features a through bore for shaft mounting. SR012 type separate slip ring & brush block sets were designed primarily for low voltage, signal applications for use at low to medium speeds. Because of their compact size these are ideal for applications where a complete package or capsule type assembly is impractical.
Description
Rotary Systems offers a standard range of Separates for customer built assemblies with their own bearing arrangement or applications where a fully enclosed Capsule or Package Unit is impractical. Our range of Separates is flexible enough to offer a solution for any application, capable of transferring low level signals or low power up to 10 Amps. The entire line of separate Slip Rings and Brush Blocks features a through bore for shaft mounting. SR012 type separate slip ring & brush block sets were designed primarily for low voltage, signal applications for use at low to medium speeds. Because of their compact size these are ideal for applications where a complete package or capsule type assembly is impractical.

Suppliers

Company
Product
Description
Supplier Links
SR012 Slip Ring - 31050-1204-000 - Rotary Systems, Inc.
Minneapolis, MN, USA
SR012 Slip Ring
31050-1204-000
SR012 Slip Ring 31050-1204-000
Rotary Systems offers a standard range of Separates for customer built assemblies with their own bearing arrangement or applications where a fully enclosed Capsule or Package Unit is impractical. Our range of Separates is flexible enough to offer a solution for any application, capable of transferring low level signals or low power up to 10 Amps. The entire line of separate Slip Rings and Brush Blocks features a through bore for shaft mounting. SR012 type separate slip ring & brush block sets were designed primarily for low voltage, signal applications for use at low to medium speeds. Because of their compact size these are ideal for applications where a complete package or capsule type assembly is impractical.

Rotary Systems offers a standard range of Separates for customer built assemblies with their own bearing arrangement or applications where a fully enclosed Capsule or Package Unit is impractical. Our range of Separates is flexible enough to offer a solution for any application, capable of transferring low level signals or low power up to 10 Amps. The entire line of separate Slip Rings and Brush Blocks features a through bore for shaft mounting. SR012 type separate slip ring & brush block sets were designed primarily for low voltage, signal applications for use at low to medium speeds. Because of their compact size these are ideal for applications where a complete package or capsule type assembly is impractical.

Supplier's Site

Technical Specifications

  Rotary Systems, Inc.
Product Category Slip Rings
Product Number 31050-1204-000
Product Name SR012 Slip Ring
Slip Ring Design Separate
Configuration Drum Type
Total # of Circuits 4
Maximum Voltage 210 to 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant 17 channels Fiber Optical Slip Ring For Hd Network Monitoring Systems -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 17
Speed 0.0 to 1200 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Ethernet Compact Slip Ring, ESE Series - ESE4358 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Slip Ring Design Capsule
Total # of Circuits 47
Speed 250 rpm
View Details
Slip Rings - F 4191 - Morgan Advanced Materials
Morgan Advanced Materials
Specs
Maximum Voltage 500 volts
Maximum Current 25 amps
Outer Diameter 105 inch (2667 mm)
View Details