Rotary Systems, Inc. SR011 Slip Ring 30061-1104-000

Description
Our Sealed Slip Rings feature our standard Packaged Slip Rings manufactured within a sealed enclosure. The protection class is typically IP65 but Rotary Systems will be happy to supply any Slip Ring sealed to suit your specific requirement. The SR011 series offers sealing to IP65 standard for the SR003 type packaged slip ring. These sealed slip rings can be built using the standard components of the SR003 type unit with a very minimum lead time required.
Description
Our Sealed Slip Rings feature our standard Packaged Slip Rings manufactured within a sealed enclosure. The protection class is typically IP65 but Rotary Systems will be happy to supply any Slip Ring sealed to suit your specific requirement. The SR011 series offers sealing to IP65 standard for the SR003 type packaged slip ring. These sealed slip rings can be built using the standard components of the SR003 type unit with a very minimum lead time required.

Suppliers

Company
Product
Description
Supplier Links
SR011 Slip Ring - 30061-1104-000 - Rotary Systems, Inc.
Minneapolis, MN, USA
SR011 Slip Ring
30061-1104-000
SR011 Slip Ring 30061-1104-000
Our Sealed Slip Rings feature our standard Packaged Slip Rings manufactured within a sealed enclosure. The protection class is typically IP65 but Rotary Systems will be happy to supply any Slip Ring sealed to suit your specific requirement. The SR011 series offers sealing to IP65 standard for the SR003 type packaged slip ring. These sealed slip rings can be built using the standard components of the SR003 type unit with a very minimum lead time required.

Our Sealed Slip Rings feature our standard Packaged Slip Rings manufactured within a sealed enclosure. The protection class is typically IP65 but Rotary Systems will be happy to supply any Slip Ring sealed to suit your specific requirement. The SR011 series offers sealing to IP65 standard for the SR003 type packaged slip ring. These sealed slip rings can be built using the standard components of the SR003 type unit with a very minimum lead time required.

Supplier's Site

Technical Specifications

  Rotary Systems, Inc.
Product Category Slip Rings
Product Number 30061-1104-000
Product Name SR011 Slip Ring
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 4
Maximum Voltage 250 to 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Carbon brush slip ring 50*80*36 2channels high-performance dual-channel carbon brush slip ring -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 2
Outer Diameter 3.15 inch (80 mm)
View Details
6 Circuits Capsule Slip Ring - LPC-06A - JINPAT Electronics
Specs
Slip Ring Design Capsule
Total # of Circuits 1 to 220
Speed 0.0 to 18000 rpm
View Details
SR014 Slip Ring - 30050-1418-000 - Rotary Systems, Inc.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 18
View Details