Rotary Systems, Inc. SR003 Slip Ring 30051-0336-000

Description
Our Sealed Slip Rings feature our standard Packaged Slip Rings manufactured within a sealed enclosure. The protection class is typically IP65 but Rotary Systems will be happy to supply any Slip Ring sealed to suit your specific requirement. The SR011 series offers sealing to IP65 standard for the SR003 type packaged slip ring. These sealed slip rings can be built using the standard components of the SR003 type unit with a very minimum lead time required.
Description
Our Sealed Slip Rings feature our standard Packaged Slip Rings manufactured within a sealed enclosure. The protection class is typically IP65 but Rotary Systems will be happy to supply any Slip Ring sealed to suit your specific requirement. The SR011 series offers sealing to IP65 standard for the SR003 type packaged slip ring. These sealed slip rings can be built using the standard components of the SR003 type unit with a very minimum lead time required.

Suppliers

Company
Product
Description
Supplier Links
SR003 Slip Ring - 30051-0336-000 - Rotary Systems, Inc.
Minneapolis, MN, USA
SR003 Slip Ring
30051-0336-000
SR003 Slip Ring 30051-0336-000
Our Sealed Slip Rings feature our standard Packaged Slip Rings manufactured within a sealed enclosure. The protection class is typically IP65 but Rotary Systems will be happy to supply any Slip Ring sealed to suit your specific requirement. The SR011 series offers sealing to IP65 standard for the SR003 type packaged slip ring. These sealed slip rings can be built using the standard components of the SR003 type unit with a very minimum lead time required.

Our Sealed Slip Rings feature our standard Packaged Slip Rings manufactured within a sealed enclosure. The protection class is typically IP65 but Rotary Systems will be happy to supply any Slip Ring sealed to suit your specific requirement. The SR011 series offers sealing to IP65 standard for the SR003 type packaged slip ring. These sealed slip rings can be built using the standard components of the SR003 type unit with a very minimum lead time required.

Supplier's Site

Technical Specifications

  Rotary Systems, Inc.
Product Category Slip Rings
Product Number 30051-0336-000
Product Name SR003 Slip Ring
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 36
Maximum Voltage 250 to 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
IP65 Explosion-proof Slip Ring with Large Inner Diameter 195 mm 2 Groups of 100Mbps Network Signals -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 15
Speed 0.0 to 100 rpm
Maximum Voltage 0.0 to 440 volts
View Details
Meridian Laboratory, Inc.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 6
View Details
1.50
United Equipment Accessories, Inc.
Specs
Total # of Circuits 1 to 100
Speed 100 rpm
Maximum Voltage 28 to 600 volts
View Details