Our Sealed Slip Rings feature our standard Packaged Slip Rings manufactured within a sealed enclosure. The protection class is typically IP65 but Rotary Systems will be happy to supply any Slip Ring sealed to suit your specific requirement. The SR011 series offers sealing to IP65 standard for the SR003 type packaged slip ring. These sealed slip rings can be built using the standard components of the SR003 type unit with a very minimum lead time required.
| Rotary Systems, Inc. | |
|---|---|
| Product Category | Slip Rings |
| Product Number | 30051-0312-000 |
| Product Name | SR003 Slip Ring |
| Slip Ring Design | Capsule |
| Configuration | Drum Type |
| Total # of Circuits | 12 |
| Maximum Voltage | 250 to 500 volts |