The SR015 Capsule Slip Ring is a multi-purpose unit. Suitable for signal or low power applications it features multiple gold alloy wire brushes with compatible gold rings. The unit has a through bore for concentric shaft mounting or for the passage of fluid or gas lines. This slip ring unit features an anodized aluminum shaft and enclosure, up to 600 rpm, 22 AWG lead wires, precision bearings, and an IP 54 enclosure rating.
| Rotary Systems, Inc. | |
|---|---|
| Product Category | Slip Rings |
| Product Number | 30050-1530-000 |
| Product Name | SR015 Slip Ring |
| Slip Ring Design | Capsule |
| Total # of Circuits | 30 |
| Speed | 600 rpm |
| Maximum Voltage | 600 to 1000 volts |