Our standard line of Capsule Slip Rings offer a range of fully enclosed assemblies with their own bearing arrangement in a compact size. Able to transfer low level control & data signals as well as low power up to 10 Amps these units feature precious metal contacts for high reliability requiring little or no maintenance. The SR013 Capsule Slip Ring is a multi-purpose unit. Suitable for signal or low power applications it features multiple gold alloy wire brushes with compatible gold rings. The unit has a through bore for concentric shaft mounting or for the passage of fluid or gas lines.
| Rotary Systems, Inc. | |
|---|---|
| Product Category | Slip Rings |
| Product Number | 30050-1312-000 |
| Product Name | SR013 Slip Ring |
| Slip Ring Design | Capsule |
| Configuration | Drum Type |
| Total # of Circuits | 12 |
| Maximum Voltage | 150 to 500 volts |