Rotary Systems, Inc. SR010 Slip Ring 30050-1030-000

Description
Our standard line of Capsule Slip Rings offer a range of fully enclosed assemblies with their own bearing arrangement in a compact size. Able to transfer low level control & data signals as well as low power up to 10 Amps these units feature precious metal contacts for high reliability requiring little or no maintenance. The SR010 Capsule Slip Ring offers long reliable life in a compact size. It features gold rings with compatible gold alloy wire brushes. These capsules can be built in three lengths using standard components with a very minimum lead time required.
Description
Our standard line of Capsule Slip Rings offer a range of fully enclosed assemblies with their own bearing arrangement in a compact size. Able to transfer low level control & data signals as well as low power up to 10 Amps these units feature precious metal contacts for high reliability requiring little or no maintenance. The SR010 Capsule Slip Ring offers long reliable life in a compact size. It features gold rings with compatible gold alloy wire brushes. These capsules can be built in three lengths using standard components with a very minimum lead time required.

Suppliers

Company
Product
Description
Supplier Links
SR010 Slip Ring - 30050-1030-000 - Rotary Systems, Inc.
Minneapolis, MN, USA
SR010 Slip Ring
30050-1030-000
SR010 Slip Ring 30050-1030-000
Our standard line of Capsule Slip Rings offer a range of fully enclosed assemblies with their own bearing arrangement in a compact size. Able to transfer low level control & data signals as well as low power up to 10 Amps these units feature precious metal contacts for high reliability requiring little or no maintenance. The SR010 Capsule Slip Ring offers long reliable life in a compact size. It features gold rings with compatible gold alloy wire brushes. These capsules can be built in three lengths using standard components with a very minimum lead time required.

Our standard line of Capsule Slip Rings offer a range of fully enclosed assemblies with their own bearing arrangement in a compact size. Able to transfer low level control & data signals as well as low power up to 10 Amps these units feature precious metal contacts for high reliability requiring little or no maintenance. The SR010 Capsule Slip Ring offers long reliable life in a compact size. It features gold rings with compatible gold alloy wire brushes. These capsules can be built in three lengths using standard components with a very minimum lead time required.

Supplier's Site

Technical Specifications

  Rotary Systems, Inc.
Product Category Slip Rings
Product Number 30050-1030-000
Product Name SR010 Slip Ring
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 30
Maximum Voltage 150 to 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant Customized compact Size Slip Ring -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 53
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Electrical Slip Ring, EST Series - EST18 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 18
View Details
Slip Rings - F 2512 - Morgan Advanced Materials
Morgan Advanced Materials
Specs
Maximum Voltage 500 volts
Maximum Current 10 amps
Outer Diameter 88 inch (2235 mm)
View Details