Rotary Systems, Inc. SR010 Series Slip Ring 30050-1018-000

Description
Our standard line of Capsule Slip Rings offer a range of fully enclosed assemblies with their own bearing arrangement in a compact size. Able to transfer low level control & data signals as well as low power up to 10 Amps these units feature precious metal contacts for high reliability requiring little or no maintenance. The SR010 Capsule Slip Ring offers long reliable life in a compact size. It features gold rings with compatible gold alloy wire brushes. These capsules can be built in three lengths using standard components with a very minimum lead time required.
Description
Our standard line of Capsule Slip Rings offer a range of fully enclosed assemblies with their own bearing arrangement in a compact size. Able to transfer low level control & data signals as well as low power up to 10 Amps these units feature precious metal contacts for high reliability requiring little or no maintenance. The SR010 Capsule Slip Ring offers long reliable life in a compact size. It features gold rings with compatible gold alloy wire brushes. These capsules can be built in three lengths using standard components with a very minimum lead time required.

Suppliers

Company
Product
Description
Supplier Links
SR010 Series Slip Ring - 30050-1018-000 - Rotary Systems, Inc.
Minneapolis, MN, USA
SR010 Series Slip Ring
30050-1018-000
SR010 Series Slip Ring 30050-1018-000
Our standard line of Capsule Slip Rings offer a range of fully enclosed assemblies with their own bearing arrangement in a compact size. Able to transfer low level control & data signals as well as low power up to 10 Amps these units feature precious metal contacts for high reliability requiring little or no maintenance. The SR010 Capsule Slip Ring offers long reliable life in a compact size. It features gold rings with compatible gold alloy wire brushes. These capsules can be built in three lengths using standard components with a very minimum lead time required.

Our standard line of Capsule Slip Rings offer a range of fully enclosed assemblies with their own bearing arrangement in a compact size. Able to transfer low level control & data signals as well as low power up to 10 Amps these units feature precious metal contacts for high reliability requiring little or no maintenance. The SR010 Capsule Slip Ring offers long reliable life in a compact size. It features gold rings with compatible gold alloy wire brushes. These capsules can be built in three lengths using standard components with a very minimum lead time required.

Supplier's Site

Technical Specifications

  Rotary Systems, Inc.
Product Category Slip Rings
Product Number 30050-1018-000
Product Name SR010 Series Slip Ring
Slip Ring Design Separate
Configuration Drum Type
Total # of Circuits 18
Maximum Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant Gigabit Ethernet slip ring outer diameter 32mm with 1 channel Gigabit Ethernet signal -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 21
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
SR015 Slip Ring - 30050-1524-000 - Rotary Systems, Inc.
Specs
Slip Ring Design Capsule
Total # of Circuits 24
Speed 600 rpm
View Details