Our standard line of Capsule Slip Rings offer a range of fully enclosed assemblies with their own bearing arrangement in a compact size. Able to transfer low level control & data signals as well as low power up to 10 Amps these units feature precious metal contacts for high reliability requiring little or no maintenance. The SR010 Capsule Slip Ring offers long reliable life in a compact size. It features gold rings with compatible gold alloy wire brushes. These capsules can be built in three lengths using standard components with a very minimum lead time required.
| Rotary Systems, Inc. | |
|---|---|
| Product Category | Slip Rings |
| Product Number | 30050-1012-000 |
| Product Name | SR010 Slip Ring |
| Slip Ring Design | Capsule |
| Configuration | Drum Type |
| Total # of Circuits | 12 |
| Maximum Voltage | 150 to 500 volts |