Rotary Systems, Inc. SR009 Slip Ring 30050-0924-000

Description
Our standard line of Capsule Slip Rings offer a range of fully enclosed assemblies with their own bearing arrangement in a compact size. Able to transfer low level control & data signals as well as low power up to 10 Amps these units feature precious metal contacts for high reliability requiring little or no maintenance. The SR009 Capsule Slip Ring has become a popular multi-purpose unit due to its compact size. Suitable for signal or low power applications (with internal modifications) it features gold alloy wire brushes with compatible gold rings. Units can be manufactured with a thru' bore of .099" for fluid or gas.
Description
Our standard line of Capsule Slip Rings offer a range of fully enclosed assemblies with their own bearing arrangement in a compact size. Able to transfer low level control & data signals as well as low power up to 10 Amps these units feature precious metal contacts for high reliability requiring little or no maintenance. The SR009 Capsule Slip Ring has become a popular multi-purpose unit due to its compact size. Suitable for signal or low power applications (with internal modifications) it features gold alloy wire brushes with compatible gold rings. Units can be manufactured with a thru' bore of .099" for fluid or gas.

Suppliers

Company
Product
Description
Supplier Links
SR009 Slip Ring - 30050-0924-000 - Rotary Systems, Inc.
Minneapolis, MN, USA
SR009 Slip Ring
30050-0924-000
SR009 Slip Ring 30050-0924-000
Our standard line of Capsule Slip Rings offer a range of fully enclosed assemblies with their own bearing arrangement in a compact size. Able to transfer low level control & data signals as well as low power up to 10 Amps these units feature precious metal contacts for high reliability requiring little or no maintenance. The SR009 Capsule Slip Ring has become a popular multi-purpose unit due to its compact size. Suitable for signal or low power applications (with internal modifications) it features gold alloy wire brushes with compatible gold rings. Units can be manufactured with a thru' bore of .099" for fluid or gas.

Our standard line of Capsule Slip Rings offer a range of fully enclosed assemblies with their own bearing arrangement in a compact size. Able to transfer low level control & data signals as well as low power up to 10 Amps these units feature precious metal contacts for high reliability requiring little or no maintenance. The SR009 Capsule Slip Ring has become a popular multi-purpose unit due to its compact size. Suitable for signal or low power applications (with internal modifications) it features gold alloy wire brushes with compatible gold rings. Units can be manufactured with a thru' bore of .099" for fluid or gas.

Supplier's Site

Technical Specifications

  Rotary Systems, Inc.
Product Category Slip Rings
Product Number 30050-0924-000
Product Name SR009 Slip Ring
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 24
Maximum Voltage 250 to 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant 25mm Through Hole Slip Ring For Turntable -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 36
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Through bore Slip Ring to Transmit Power and Data Signals - LPT025 - JINPAT Electronics
Specs
Total # of Circuits 1 to 24
Speed 0.0 to 10000 rpm
Maximum Voltage 380 volts
View Details
SR013 Slip Ring - 30050-1306-000 - Rotary Systems, Inc.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 6
View Details