Rotary Systems, Inc. SR008 Slip Ring 30050-0808-000

Description
Rotary Systems' line of Packaged Slip Rings feature precious metal contacts for long reliability requiring little or no maintenance. The entire range features a through bore for the routing of hydraulics, pneumatics or shaft mounting and is capable of transferring low level control and data signals as well as low power with very low electrical noise. SR008 type packaged slip rings were designed primarily for low voltage, signal applications being run at low to medium speeds. The assembly has a small through bore for concentric shaft mounting or for the passage of fluid or gas lines.
Description
Rotary Systems' line of Packaged Slip Rings feature precious metal contacts for long reliability requiring little or no maintenance. The entire range features a through bore for the routing of hydraulics, pneumatics or shaft mounting and is capable of transferring low level control and data signals as well as low power with very low electrical noise. SR008 type packaged slip rings were designed primarily for low voltage, signal applications being run at low to medium speeds. The assembly has a small through bore for concentric shaft mounting or for the passage of fluid or gas lines.

Suppliers

Company
Product
Description
Supplier Links
SR008 Slip Ring - 30050-0808-000 - Rotary Systems, Inc.
Minneapolis, MN, USA
SR008 Slip Ring
30050-0808-000
SR008 Slip Ring 30050-0808-000
Rotary Systems' line of Packaged Slip Rings feature precious metal contacts for long reliability requiring little or no maintenance. The entire range features a through bore for the routing of hydraulics, pneumatics or shaft mounting and is capable of transferring low level control and data signals as well as low power with very low electrical noise. SR008 type packaged slip rings were designed primarily for low voltage, signal applications being run at low to medium speeds. The assembly has a small through bore for concentric shaft mounting or for the passage of fluid or gas lines.

Rotary Systems' line of Packaged Slip Rings feature precious metal contacts for long reliability requiring little or no maintenance. The entire range features a through bore for the routing of hydraulics, pneumatics or shaft mounting and is capable of transferring low level control and data signals as well as low power with very low electrical noise. SR008 type packaged slip rings were designed primarily for low voltage, signal applications being run at low to medium speeds. The assembly has a small through bore for concentric shaft mounting or for the passage of fluid or gas lines.

Supplier's Site

Technical Specifications

  Rotary Systems, Inc.
Product Category Slip Rings
Product Number 30050-0808-000
Product Name SR008 Slip Ring
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 8
Maximum Voltage 210 to 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant through hole slip ring for display turntable -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 12
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Custom Slip Ring Rotary Joints - MIA - Schleifring GmbH
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 4 to 102
View Details