Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' inline dual-flow swivel union is designed for multipurpose use. This swivel uses a hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 009 series is able to withstand high pressures, moderate speeds, and high side loads.
| Rotary Systems, Inc. | |
|---|---|
| Product Category | Rotary Unions |
| Product Number | 10058-0902-000 |
| Product Name | Series RU009 Coaxial Duo Flow Rotary Union |
| Number of Ports | 2 |
| Media / Application | Air / Pneumatic; Hydraulic Fluid |
| Port Size | 1"; 2" |
| Connection | Male NPT |
| Port Direction | Elbow |