Rotary Systems, Inc. Series RU007 Inline Swivel Union with Bearings 10058-0701-000

Description
From our economical swivels to our more robust bearing supported rotary unions, available in 90 degree or inline, Rotary Systems' line of single passage rotary unions is flexible enough for any application. Rotary Systems' inline rotary union-swivel is designed for heavy-duty use. This swivel uses a hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 007 series is able to withstand high pressures, moderate speeds, and high side loads.
Description
From our economical swivels to our more robust bearing supported rotary unions, available in 90 degree or inline, Rotary Systems' line of single passage rotary unions is flexible enough for any application. Rotary Systems' inline rotary union-swivel is designed for heavy-duty use. This swivel uses a hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 007 series is able to withstand high pressures, moderate speeds, and high side loads.

Suppliers

Company
Product
Description
Supplier Links
Series RU007 Inline Swivel Union with Bearings - 10058-0701-000 - Rotary Systems, Inc.
Minneapolis, MN, USA
Series RU007 Inline Swivel Union with Bearings
10058-0701-000
Series RU007 Inline Swivel Union with Bearings 10058-0701-000
From our economical swivels to our more robust bearing supported rotary unions, available in 90 degree or inline, Rotary Systems' line of single passage rotary unions is flexible enough for any application. Rotary Systems' inline rotary union-swivel is designed for heavy-duty use. This swivel uses a hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 007 series is able to withstand high pressures, moderate speeds, and high side loads.

From our economical swivels to our more robust bearing supported rotary unions, available in 90 degree or inline, Rotary Systems' line of single passage rotary unions is flexible enough for any application. Rotary Systems' inline rotary union-swivel is designed for heavy-duty use. This swivel uses a hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 007 series is able to withstand high pressures, moderate speeds, and high side loads.

Supplier's Site

Technical Specifications

  Rotary Systems, Inc.
Product Category Rotary Unions
Product Number 10058-0701-000
Product Name Series RU007 Inline Swivel Union with Bearings
Number of Ports 2
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 2"
Connection Male NPT
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

Series RU002 90 Degree Swivel Union with Bearings - 10051-0201-000 - Rotary Systems, Inc.
Specs
Number of Ports 2
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/4"
View Details
HPS Series 8 Passage Rotary Union - HPS-4380 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 8
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size 0.203"
View Details
SNX™ Rotary Joints -  - KADANT
Specs
Number of Ports 2
Media / Application Steam; Oil
Port Size 1" (optional feature); 2" (optional feature); 2½" (optional feature); 3" (optional feature); 4" (optional feature); 3-1/2"
View Details