From our economical swivels to our more robust bearing supported rotary unions, available in 90 degree or inline, Rotary Systems' line of single passage rotary unions is flexible enough for any application. Rotary Systems' entry-level inline rotary union-swivel is designed for light use. This economical swivel uses a hardened and ground shaft, and impregnated Teflon seals. The 005 series is able to withstand moderate pressures, low speeds, and low side loads.
| Rotary Systems, Inc. | |
|---|---|
| Product Category | Rotary Unions |
| Product Number | 10054-0501-000 |
| Product Name | Series RU005 Entry Level In-Line Swivel Union |
| Number of Ports | 2 |
| Media / Application | Air / Pneumatic; Hydraulic Fluid |
| Port Size | 3/4" |
| Connection | Male NPT |
| Port Direction | Straight |