Rotary Systems, Inc. Series RU010 Coil Processing Rotary Union 10051-1002-036

Description
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' dual port air / hydraulic unions are designed for applications such as expanding mandrel drums on coil processing equipment. This rotary union uses a hardened and ground shaft, impregnated Teflon Seals, and ball bearings and is able to withstand high pressures at low speeds.
Description
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' dual port air / hydraulic unions are designed for applications such as expanding mandrel drums on coil processing equipment. This rotary union uses a hardened and ground shaft, impregnated Teflon Seals, and ball bearings and is able to withstand high pressures at low speeds.

Suppliers

Company
Product
Description
Supplier Links
Series RU010 Coil Processing Rotary Union - 10051-1002-036 - Rotary Systems, Inc.
Minneapolis, MN, USA
Series RU010 Coil Processing Rotary Union
10051-1002-036
Series RU010 Coil Processing Rotary Union 10051-1002-036
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' dual port air / hydraulic unions are designed for applications such as expanding mandrel drums on coil processing equipment. This rotary union uses a hardened and ground shaft, impregnated Teflon Seals, and ball bearings and is able to withstand high pressures at low speeds.

Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' dual port air / hydraulic unions are designed for applications such as expanding mandrel drums on coil processing equipment. This rotary union uses a hardened and ground shaft, impregnated Teflon Seals, and ball bearings and is able to withstand high pressures at low speeds.

Supplier's Site

Technical Specifications

  Rotary Systems, Inc.
Product Category Rotary Unions
Product Number 10051-1002-036
Product Name Series RU010 Coil Processing Rotary Union
Number of Ports 3
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/4"
Connection Female NPT
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

Series RU017 4 Pass Flange Mount Rotary Union - 10051-1704-000 - Rotary Systems, Inc.
Specs
Number of Ports 4
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/4"
View Details
GP Series 6 Passage Rotary Union - GP-561 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 6
Media / Application Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature)
Port Size 3/4"
View Details
OTS™ Rotary Unions -  - KADANT
Specs
Number of Ports 2
Media / Application Steam
Pressure 150 psi (106 m H2O)
View Details