Rotary Systems, Inc. Series RU030 High Speed Coolant Union 10052-3001-990

Description
High-speed and high-pressure are no longer mutually exclusive. Rotary Systems' mechanical seal rotary unions for coolant, air/hydraulic and general purpose service incorporate the latest seal materials and optimized balance ratios for your application. Available in 90 degree or inline with a variety of thread configurations, these unions work well in high-speed spindle, air and hydraulic clutch, and plastic film applications. Rotary Systems' 030-Series coolant unions are perfect for high-pressure coolant or MQL (Minimum Quantity Lubricant) applications. They feature balanced Silicon Carbide mechanical seals and match-ground deep groove radial contact ball bearings with labyrinth bearing protection. The housing is available in either a straight through or 90 degree configuration. The 030 series rotary union is able to withstand high speeds at moderate pressures..
Description
High-speed and high-pressure are no longer mutually exclusive. Rotary Systems' mechanical seal rotary unions for coolant, air/hydraulic and general purpose service incorporate the latest seal materials and optimized balance ratios for your application. Available in 90 degree or inline with a variety of thread configurations, these unions work well in high-speed spindle, air and hydraulic clutch, and plastic film applications. Rotary Systems' 030-Series coolant unions are perfect for high-pressure coolant or MQL (Minimum Quantity Lubricant) applications. They feature balanced Silicon Carbide mechanical seals and match-ground deep groove radial contact ball bearings with labyrinth bearing protection. The housing is available in either a straight through or 90 degree configuration. The 030 series rotary union is able to withstand high speeds at moderate pressures..

Suppliers

Company
Product
Description
Supplier Links
Series RU030 High Speed Coolant Union - 10052-3001-990 - Rotary Systems, Inc.
Minneapolis, MN, USA
Series RU030 High Speed Coolant Union
10052-3001-990
Series RU030 High Speed Coolant Union 10052-3001-990
High-speed and high-pressure are no longer mutually exclusive. Rotary Systems' mechanical seal rotary unions for coolant, air/hydraulic and general purpose service incorporate the latest seal materials and optimized balance ratios for your application. Available in 90 degree or inline with a variety of thread configurations, these unions work well in high-speed spindle, air and hydraulic clutch, and plastic film applications. Rotary Systems' 030-Series coolant unions are perfect for high-pressure coolant or MQL (Minimum Quantity Lubricant) applications. They feature balanced Silicon Carbide mechanical seals and match-ground deep groove radial contact ball bearings with labyrinth bearing protection. The housing is available in either a straight through or 90 degree configuration. The 030 series rotary union is able to withstand high speeds at moderate pressures..

High-speed and high-pressure are no longer mutually exclusive. Rotary Systems' mechanical seal rotary unions for coolant, air/hydraulic and general purpose service incorporate the latest seal materials and optimized balance ratios for your application. Available in 90 degree or inline with a variety of thread configurations, these unions work well in high-speed spindle, air and hydraulic clutch, and plastic film applications. Rotary Systems' 030-Series coolant unions are perfect for high-pressure coolant or MQL (Minimum Quantity Lubricant) applications. They feature balanced Silicon Carbide mechanical seals and match-ground deep groove radial contact ball bearings with labyrinth bearing protection. The housing is available in either a straight through or 90 degree configuration. The 030 series rotary union is able to withstand high speeds at moderate pressures..

Supplier's Site

Technical Specifications

  Rotary Systems, Inc.
Product Category Rotary Unions
Product Number 10052-3001-990
Product Name Series RU030 High Speed Coolant Union
Number of Ports 2
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 3/8"
Connection Female BSP
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

Low Torque Rotary Union for Gas-Liquid Transmission - LPPL06-02A-EN - JINPAT Electronics
Specs
Number of Ports 2
Media / Application Air / Pneumatic; Nitrogen
Port Direction Straight
View Details
PTX® Rotary Joint for Steam -  - KADANT
Specs
Media / Application Steam
Port Size 4" (optional feature); 3-1/2"
Port Direction Straight (optional feature); Elbow (optional feature)
View Details
Series RU015 3 Pass Flange Mount Rotary Union - 10052-1503-000 - Rotary Systems, Inc.
Specs
Number of Ports 3
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 3/8"
View Details