DSTI - Dynamic Sealing Technologies, Inc. LT Series 2 Passage Rotary Union LT-2321

Description
LT Series Rotary Unions Designed for air, vacuum and fluid use, the 2-passage LT Series rotary unions are ideal for a number of automation and robotic applications. All LT Series rotating union designs feature aluminum construction for low weight and excellent durability. Available Aluminum flange can be bolted onto the end of the housing assembly for optional electrical slip ring mounting. The flange can also be bolted to the shaft end for additional mounting configurations.
Datasheet
Description
LT Series Rotary Unions Designed for air, vacuum and fluid use, the 2-passage LT Series rotary unions are ideal for a number of automation and robotic applications. All LT Series rotating union designs feature aluminum construction for low weight and excellent durability. Available Aluminum flange can be bolted onto the end of the housing assembly for optional electrical slip ring mounting. The flange can also be bolted to the shaft end for additional mounting configurations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LT Series 2 Passage Rotary Union - LT-2321 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
LT Series 2 Passage Rotary Union
LT-2321
LT Series 2 Passage Rotary Union LT-2321
LT Series Rotary Unions Designed for air, vacuum and fluid use, the 2-passage LT Series rotary unions are ideal for a number of automation and robotic applications. All LT Series rotating union designs feature aluminum construction for low weight and excellent durability. Available Aluminum flange can be bolted onto the end of the housing assembly for optional electrical slip ring mounting. The flange can also be bolted to the shaft end for additional mounting configurations.

LT Series Rotary Unions
Designed for air, vacuum and fluid use, the 2-passage LT Series rotary unions are ideal for a number of automation and robotic applications. All LT Series rotating union designs feature aluminum construction for low weight and excellent durability.

Available Aluminum flange can be bolted onto the end of the housing assembly for optional electrical slip ring mounting. The flange can also be bolted to the shaft end for additional mounting configurations.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Rotary Unions
Product Number LT-2321
Product Name LT Series 2 Passage Rotary Union
Number of Ports 2
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size 3/8"
Connection Female NPT
Port Direction Elbow; 90°
Unlock Full Specs
to access all available technical data

Similar Products

OHP 16 Flow Passage Rotary Union - OHP-43160 - Scott Rotary Seals
Specs
Number of Ports 16
Media / Application Steam; Water; Oil; Gas; Coolant
Port Size 3/8"
View Details
GP Series 6 Passage Rotary Union - GP-261 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 6
Media / Application Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature)
Port Size 1/4"
View Details
CorrPro® Rotary Joints -  - KADANT
Specs
Media / Application Steam
Pressure 300 psi (211 m H2O)
Speed 600 rpm
View Details