Rotary Systems, Inc. Series RU006 Inline Swivel Union with Bearings 10052-0601-000

Description
From our economical swivels to our more robust bearing supported rotary unions, available in 90 degree or inline, Rotary Systems' line of single passage rotary unions is flexible enough for any application. Rotary Systems' inline rotary union-swivel is designed for multipurpose use. This economical swivel uses a hardened and ground shaft, impregnated Teflon seals, and Oilite; bronze bearings. The 006 series is able to withstand high pressures, moderate speeds, and moderate side loads.
Description
From our economical swivels to our more robust bearing supported rotary unions, available in 90 degree or inline, Rotary Systems' line of single passage rotary unions is flexible enough for any application. Rotary Systems' inline rotary union-swivel is designed for multipurpose use. This economical swivel uses a hardened and ground shaft, impregnated Teflon seals, and Oilite; bronze bearings. The 006 series is able to withstand high pressures, moderate speeds, and moderate side loads.

Suppliers

Company
Product
Description
Supplier Links
Series RU006 Inline Swivel Union with Bearings - 10052-0601-000 - Rotary Systems, Inc.
Minneapolis, MN, USA
Series RU006 Inline Swivel Union with Bearings
10052-0601-000
Series RU006 Inline Swivel Union with Bearings 10052-0601-000
From our economical swivels to our more robust bearing supported rotary unions, available in 90 degree or inline, Rotary Systems' line of single passage rotary unions is flexible enough for any application. Rotary Systems' inline rotary union-swivel is designed for multipurpose use. This economical swivel uses a hardened and ground shaft, impregnated Teflon seals, and Oilite; bronze bearings. The 006 series is able to withstand high pressures, moderate speeds, and moderate side loads.

From our economical swivels to our more robust bearing supported rotary unions, available in 90 degree or inline, Rotary Systems' line of single passage rotary unions is flexible enough for any application. Rotary Systems' inline rotary union-swivel is designed for multipurpose use. This economical swivel uses a hardened and ground shaft, impregnated Teflon seals, and Oilite; bronze bearings. The 006 series is able to withstand high pressures, moderate speeds, and moderate side loads.

Supplier's Site

Technical Specifications

  Rotary Systems, Inc.
Product Category Rotary Unions
Product Number 10052-0601-000
Product Name Series RU006 Inline Swivel Union with Bearings
Number of Ports 2
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 3/8"
Connection Male NPT
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

Series RU032 Hydrostatic Rotary Union - 10051-3201-001 - Rotary Systems, Inc.
Specs
Number of Ports 3
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/4"
View Details
SCS Series Single Passage Rotary Union - SCS-605010 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 1
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size 0.620"
View Details
C-Cast™ Rotary Unions -  - KADANT
Specs
Media / Application Steam
Port Size 3/4" (optional feature); 1" (optional feature); 1½" (optional feature)
Pressure 150 psi (106 m H2O)
View Details