Rotary Systems, Inc. Series RU001 90 Degree Swivel Union 10052-0101-000

Description
From our economical swivels to our more robust bearing supported rotary unions, available in 90 degree or inline, Rotary Systems' line of single passage rotary unions is flexible enough for any application. Rotary Systems' entry level 001-Series swivel union is designed for the hose reel industry, where pressures may be high but rotational speeds and side loads are at a minimum. This economical swivel uses a plated shaft and O-ring seals. The 001 series rotary union is able to withstand high pressures, moderate speeds and low side loads.
Description
From our economical swivels to our more robust bearing supported rotary unions, available in 90 degree or inline, Rotary Systems' line of single passage rotary unions is flexible enough for any application. Rotary Systems' entry level 001-Series swivel union is designed for the hose reel industry, where pressures may be high but rotational speeds and side loads are at a minimum. This economical swivel uses a plated shaft and O-ring seals. The 001 series rotary union is able to withstand high pressures, moderate speeds and low side loads.

Suppliers

Company
Product
Description
Supplier Links
Series RU001 90 Degree Swivel Union - 10052-0101-000 - Rotary Systems, Inc.
Minneapolis, MN, USA
Series RU001 90 Degree Swivel Union
10052-0101-000
Series RU001 90 Degree Swivel Union 10052-0101-000
From our economical swivels to our more robust bearing supported rotary unions, available in 90 degree or inline, Rotary Systems' line of single passage rotary unions is flexible enough for any application. Rotary Systems' entry level 001-Series swivel union is designed for the hose reel industry, where pressures may be high but rotational speeds and side loads are at a minimum. This economical swivel uses a plated shaft and O-ring seals. The 001 series rotary union is able to withstand high pressures, moderate speeds and low side loads.

From our economical swivels to our more robust bearing supported rotary unions, available in 90 degree or inline, Rotary Systems' line of single passage rotary unions is flexible enough for any application. Rotary Systems' entry level 001-Series swivel union is designed for the hose reel industry, where pressures may be high but rotational speeds and side loads are at a minimum. This economical swivel uses a plated shaft and O-ring seals. The 001 series rotary union is able to withstand high pressures, moderate speeds and low side loads.

Supplier's Site

Technical Specifications

  Rotary Systems, Inc.
Product Category Rotary Unions
Product Number 10052-0101-000
Product Name Series RU001 90 Degree Swivel Union
Number of Ports 2
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 3/8"
Connection Male NPT
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

Series RU033 Rotary Timing Union - 033-061250 - Rotary Systems, Inc.
Specs
Number of Ports 2; 4; 6; 8; 10
Media / Application Hydraulic Fluid
Port Size 1/4"
View Details
Air Rotary Union - QCN0101-03P2-02P1-01EG - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Automation Equipment, Motor Simulator. Lithium Battery Equipment
Port Size 8mm
Pressure 145 psi (102 m H2O)
View Details
Two Passage 2
Specs
Number of Ports 2
Media / Application Water; Chemical; Water, Water Glycol
Port Size 2"; 3"
View Details