Deublin Co. Two Passage 2" NPT Rotating Union 6300-030-157

Description
Duo flow design Self-supported rotating union Radial housing connection Balanced mechanical seal Steel-banded floating seal Easy and quick replacement of sealing components Full-media flow Vent slots Cast iron housing Steel rotor flanged/threaded Seal combinations: Standard: Carbon Graphite/Tungsten Carbide E.L.S.: Standard Silicon Carbide/Tungsten Carbide
Description
Duo flow design Self-supported rotating union Radial housing connection Balanced mechanical seal Steel-banded floating seal Easy and quick replacement of sealing components Full-media flow Vent slots Cast iron housing Steel rotor flanged/threaded Seal combinations: Standard: Carbon Graphite/Tungsten Carbide E.L.S.: Standard Silicon Carbide/Tungsten Carbide

Suppliers

Company
Product
Description
Supplier Links
Two Passage 2
Waukegan, IL, United States
Two Passage 2" NPT Rotating Union
6300-030-157
Two Passage 2" NPT Rotating Union 6300-030-157
Duo flow design Self-supported rotating union Radial housing connection Balanced mechanical seal Steel-banded floating seal Easy and quick replacement of sealing components Full-media flow Vent slots Cast iron housing Steel rotor flanged/threaded Seal combinations: Standard: Carbon Graphite/Tungsten Carbide E.L.S.: Standard Silicon Carbide/Tungsten Carbide
  • Duo flow design
  • Self-supported rotating union
  • Radial housing connection
  • Balanced mechanical seal
  • Steel-banded floating seal
  • Easy and quick replacement of sealing components
  • Full-media flow
  • Vent slots
  • Cast iron housing
  • Steel rotor flanged/threaded
    Seal combinations:
  • Standard: Carbon Graphite/Tungsten Carbide
  • E.L.S.: Standard Silicon Carbide/Tungsten Carbide
Supplier's Site

Technical Specifications

  Deublin Co.
Product Category Rotary Unions
Product Number 6300-030-157
Product Name Two Passage 2" NPT Rotating Union
Number of Ports 2
Media / Application Water; Chemical; Water, Water Glycol
Port Size 2"; 3"
Connection Male NPT; Female NPT
Unlock Full Specs
to access all available technical data

Similar Products

Rotating Union, 6 Path, SAE 4 - 32-6246-00 - Vektek, LLC
Specs
Number of Ports 6
Media / Application Hydraulic Fluid
Connection SAE 4
View Details
Pneumatic Rotary Union with 100 rpm Rotating Speed - LP020-03A - JINPAT Electronics
Specs
Number of Ports 3
Media / Application Air / Pneumatic; Oil; Gas; Liquid
Port Size 3/8"
View Details
Air Rotary Union - QCN0101-12P-14S-01UA-01EM - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Automation Equipment, Motor Simulator. Lithium Battery Equipment
Port Size 8mm
Pressure 145 psi (102 m H2O)
View Details