Rotacaster Pty Ltd. Rotaskate with Quad Rotacasters

Description
Key Features Unit Weight: 8.5kgs Overall Dimensions W x H x D: 607mm x 140mm x 548mm Frame Materials: Steel Wheels: 4 x 125mm Quad Rotacasters/6 x 125mm Double Rotacaster Wheels
Description
Key Features Unit Weight: 8.5kgs Overall Dimensions W x H x D: 607mm x 140mm x 548mm Frame Materials: Steel Wheels: 4 x 125mm Quad Rotacasters/6 x 125mm Double Rotacaster Wheels

Suppliers

Company
Product
Description
Supplier Links
Rotaskate with Quad Rotacasters -  - Rotacaster Pty Ltd.
Tighes Hill, Australia
Rotaskate with Quad Rotacasters
Rotaskate with Quad Rotacasters
Key Features Unit Weight: 8.5kgs Overall Dimensions W x H x D: 607mm x 140mm x 548mm Frame Materials: Steel Wheels: 4 x 125mm Quad Rotacasters/6 x 125mm Double Rotacaster Wheels

Key Features

  • Unit Weight: 8.5kgs
  • Overall Dimensions W x H x D: 607mm x 140mm x 548mm
  • Frame Materials: Steel
  • Wheels: 4 x 125mm Quad Rotacasters/6 x 125mm Double Rotacaster Wheels
Supplier's Site

Technical Specifications

  Rotacaster Pty Ltd.
Product Category Roller Dollies
Product Name Rotaskate with Quad Rotacasters
Roller Description Quad Rotacaster Wheels
Unlock Full Specs
to access all available technical data

Similar Products

30, 55, and 110 Gallon Drum Dollies -  - EXAIR
Specs
Type Drum Dollie
Roller Description Casters
View Details
Plastic Bin Dollies - DLY-2415 -  - Quantum Storage Systems
Quantum Storage Systems
Specs
Type Container Dollie
Load Capacity 1000 lbs (454 kg)
Length 28 inch (711 mm)
View Details
Rotaskate with Double Rotacasters -  - Rotacaster Pty Ltd.
Specs
Roller Description Double Rotacaster Wheels
Load Capacity 441 to 662 lbs (200 to 300 kg)
Length 21.57 inch (548 mm)
View Details
Dolly 103 - Dolly 103 - Polymer Logistics
Polymer Logistics
Specs
Load Capacity 1102 lbs (500 kg)
Length 31.5 inch (800 mm)
Width 23.6 inch (599 mm)
View Details