Rotacaster Pty Ltd. Datasheets for Roller Dollies
Roller dollies are high capacity, low profile dollies used for moving, shifting, and positioning extremely heavy loads.
Roller Dollies: Learn more
| Product Name | Notes |
|---|---|
| Construction Lightweight welded aluminium frame with fixed mulit-directional Rotacaster wheels. No swivel mechanisms. Applications The durable aluminium frame and patented corrosion resistant Rotacaster wheels make the Rota-dollie ideal for use... | |
| Key Features Unit Weight: 8.5kgs Overall Dimensions W x H x D: 607mm x 140mm x 548mm Frame Materials: Steel Wheels: 4 x 125mm Quad Rotacasters/6 x 125mm Double Rotacaster... | |
| Aluminium Rota-dollie with diamond deck plate, double green/grey wheels with one handle. Construction Lightweight welded aluminium frame with fixed mulit-directional Rotacaster wheels. No swivel mechanisms. Applications The durable aluminium frame... | |
| Rotaskate- Double Rotacasters with 2 x 600mm steel bar Key Features Overall Dimensions W x H x D: 607mm x 14mm x 548mm FrameMaterials:Steel Wheels: 4 x 125mm Double Rotacaster... |