Roscid Technologies Precision Hygrometer RO120

Description
The RO120 is a precision transmitter that provides quick and accurate humidity, barometric pressure, temperature, absolute pressure, and dew point measurements in a wide range of applications. It has a wide temperature range of -40°C to 120°C and is resistant to most chemicals. This remote type transmitter comes standard with a 6 foot cable and is ideally suited for many different applications such as environmental chambers, compressed air, furnace and industrial applications. Specifications ACCURACY: RH: ±1% Temperature: ±0.5°C PRESSURE RATING:700lbs (47.6 bar) RANGE: RH: 0-95% (non-condensing)Temp erature: -40°C to 120°C Dew Point: -60°C to 95°C
Datasheet
Description
The RO120 is a precision transmitter that provides quick and accurate humidity, barometric pressure, temperature, absolute pressure, and dew point measurements in a wide range of applications. It has a wide temperature range of -40°C to 120°C and is resistant to most chemicals. This remote type transmitter comes standard with a 6 foot cable and is ideally suited for many different applications such as environmental chambers, compressed air, furnace and industrial applications. Specifications ACCURACY: RH: ±1% Temperature: ±0.5°C PRESSURE RATING:700lbs (47.6 bar) RANGE: RH: 0-95% (non-condensing)Temp erature: -40°C to 120°C Dew Point: -60°C to 95°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Hygrometer - RO120 - Roscid Technologies
Woburn, MA, USA
Precision Hygrometer
RO120
Precision Hygrometer RO120
The RO120 is a precision transmitter that provides quick and accurate humidity, barometric pressure, temperature, absolute pressure, and dew point measurements in a wide range of applications. It has a wide temperature range of -40°C to 120°C and is resistant to most chemicals. This remote type transmitter comes standard with a 6 foot cable and is ideally suited for many different applications such as environmental chambers, compressed air, furnace and industrial applications. Specifications ACCURACY: RH: ±1% Temperature: ±0.5°C PRESSURE RATING:700lbs (47.6 bar) RANGE: RH: 0-95% (non-condensing)Temp erature: -40°C to 120°C Dew Point: -60°C to 95°C

The RO120 is a precision transmitter that provides quick and accurate humidity, barometric pressure, temperature, absolute pressure, and dew point measurements in a wide range of applications. It has a wide temperature range of -40°C to 120°C and is resistant to most chemicals. This remote type transmitter comes standard with a 6 foot cable and is ideally suited for many different applications such as environmental chambers, compressed air, furnace and industrial applications.

Specifications

  • ACCURACY:
    RH: ±1%
    Temperature: ±0.5°C
  • PRESSURE RATING:700lbs (47.6 bar)
  • RANGE:
    RH: 0-95% (non-condensing)Temperature: -40°C to 120°C Dew Point: -60°C to 95°C
Supplier's Site Datasheet

Technical Specifications

  Roscid Technologies
Product Category Hygrometers and Humidity Measurement Instruments
Product Number RO120
Product Name Precision Hygrometer
Technology Capacitive
Variables Measured Relative Humidity; DewPoint; Pressure; Temperature
Form Factor Transmitter
Relative Humidity Range 0.0 to 95 %
Unlock Full Specs
to access all available technical data

Similar Products

Intrinsically Safe Dewpoint Transmitter - Model SDT-Ex - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Transmitter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Multifunction Relative Humidity Meter with Air Flow Hoods - PCE-VA 20-SET - PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.9-00 - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
Relative Humidity Range 50 to 90 %
View Details
Halogen Moisture Analyzer HE73 (115V) - 30237205 - METTLER TOLEDO Thermal Analysis
Specs
Variables Measured Moisture Content
Form Factor Analyzer
Digital Outputs Serial Interface
View Details