Roscid Technologies Low Dew Point Transmitter DPXO-70

Description
DPXO-70 series is the perfect unit for applications for compressed air, dryers, glove box, and dry gas The dew point transmitter uses a high density cross linked polymer film as a sensing element. It is very stable and is inert to almost all harsh environment, such as dust, acid gases, and gas with oil vapors. By using auto background calibration system, it is stable and accurate, this dew point transmitter does not need any daily maintenance. The DPXO-70 works at a constant temperature mode at 28C, so typically, the temperature outside does not have any influence on the transmitter and at temperature above 28C, the dew point transmitter is compensated by the software/microproces sor Operating mode: Above -10C direct current output Below -10C, auto heating program starts heating for 45sec at 170C and then cools for 105sec, the output is held during this period Below -40C with a delay of 5min, auto background calibration program is initiated and will last 7min, and the output is held during this period Benefits 3 wire measurement Accurate Fast response time Excellent stability Specifications Features: Scaling: -80C to 20C (factory default) G½ Threaded Fitting Calibration done at -60C Dew point: -70C to 20C Pressure Rating: 750PSI Material: 304 SS Operating Temperature: 0 to 200C Sinter Filter Top (SS)-removable-washa ble Dew point accuracy: +/- 1.0C from +40c to -20C +/- 3.0C <-20C
Datasheet
Description
DPXO-70 series is the perfect unit for applications for compressed air, dryers, glove box, and dry gas The dew point transmitter uses a high density cross linked polymer film as a sensing element. It is very stable and is inert to almost all harsh environment, such as dust, acid gases, and gas with oil vapors. By using auto background calibration system, it is stable and accurate, this dew point transmitter does not need any daily maintenance. The DPXO-70 works at a constant temperature mode at 28C, so typically, the temperature outside does not have any influence on the transmitter and at temperature above 28C, the dew point transmitter is compensated by the software/microproces sor Operating mode: Above -10C direct current output Below -10C, auto heating program starts heating for 45sec at 170C and then cools for 105sec, the output is held during this period Below -40C with a delay of 5min, auto background calibration program is initiated and will last 7min, and the output is held during this period Benefits 3 wire measurement Accurate Fast response time Excellent stability Specifications Features: Scaling: -80C to 20C (factory default) G½ Threaded Fitting Calibration done at -60C Dew point: -70C to 20C Pressure Rating: 750PSI Material: 304 SS Operating Temperature: 0 to 200C Sinter Filter Top (SS)-removable-washa ble Dew point accuracy: +/- 1.0C from +40c to -20C +/- 3.0C <-20C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Dew Point Transmitter - DPXO-70 - Roscid Technologies
Woburn, MA, USA
Low Dew Point Transmitter
DPXO-70
Low Dew Point Transmitter DPXO-70
DPXO-70 series is the perfect unit for applications for compressed air, dryers, glove box, and dry gas The dew point transmitter uses a high density cross linked polymer film as a sensing element. It is very stable and is inert to almost all harsh environment, such as dust, acid gases, and gas with oil vapors. By using auto background calibration system, it is stable and accurate, this dew point transmitter does not need any daily maintenance. The DPXO-70 works at a constant temperature mode at 28C, so typically, the temperature outside does not have any influence on the transmitter and at temperature above 28C, the dew point transmitter is compensated by the software/microproces sor Operating mode: Above -10C direct current output Below -10C, auto heating program starts heating for 45sec at 170C and then cools for 105sec, the output is held during this period Below -40C with a delay of 5min, auto background calibration program is initiated and will last 7min, and the output is held during this period Benefits 3 wire measurement Accurate Fast response time Excellent stability Specifications Features: Scaling: -80C to 20C (factory default) G½ Threaded Fitting Calibration done at -60C Dew point: -70C to 20C Pressure Rating: 750PSI Material: 304 SS Operating Temperature: 0 to 200C Sinter Filter Top (SS)-removable-washa ble Dew point accuracy: +/- 1.0C from +40c to -20C +/- 3.0C <-20C

DPXO-70 series is the perfect unit for applications for compressed air, dryers, glove box, and dry gas
The dew point transmitter uses a high density cross linked polymer film as a sensing element. It is very stable and is inert to almost all harsh environment, such as dust, acid gases, and gas with oil vapors. By using auto background calibration system, it is stable and accurate, this dew point transmitter does not need any daily maintenance. The DPXO-70 works at a constant temperature mode at 28C, so typically, the temperature outside does not have any influence on the transmitter and at temperature above 28C, the dew point transmitter is compensated by the software/microprocessor

Operating mode:

  • Above -10C direct current output
  • Below -10C, auto heating program starts heating for 45sec at 170C and then cools for 105sec, the output is held during this period
  • Below -40C with a delay of 5min, auto background calibration program is initiated and will last 7min, and the output is held during this period

Benefits

  • 3 wire measurement
  • Accurate
  • Fast response time
  • Excellent stability

Specifications

Features:

  • Scaling: -80C to 20C (factory default)
  • G½ Threaded Fitting
  • Calibration done at -60C
  • Dew point: -70C to 20C
  • Pressure Rating: 750PSI
  • Material: 304 SS
  • Operating Temperature: 0 to 200C
  • Sinter Filter Top (SS)-removable-washable
  • Dew point accuracy:
    +/- 1.0C from +40c to -20C
    +/- 3.0C <-20C
Supplier's Site Datasheet

Technical Specifications

  Roscid Technologies
Product Category Hygrometers and Humidity Measurement Instruments
Product Number DPXO-70
Product Name Low Dew Point Transmitter
Variables Measured DewPoint
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrostat EFR 012 - 01246.9-00 - STEGO
Specs
Variables Measured Relative Humidity
Form Factor Sensor
Relative Humidity Range 65 %
View Details
Portable Dewpoint Meter - Model SADP-D - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Hygrometers - 2068913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Wall mounted
Operating Temp 23 to 122 F (-5 to 50 C)
View Details