The PHD-900 is an externally heated desiccant compressed air dryer designed for continuous operation at rated flows up to 900 scfm, delivering ISO 8573.1 Class 2 (-40°F) or Class 3 (-4°F) pressure dew points under CAGI ADF 200 inlet conditions of 100°F and 100% relative humidity at 100 psig. It features a 3" flanged inlet/outlet connection, operates with a 12 kW heater, and weighs 2400 lbs. Dimensions are 114 in high, 60 in wide, and 65 in deep. The dryer supports optional Jet Injection technology for variable demand systems, reducing purge air consumption. It is rated for a maximum working pressure of 150 psig and inlet air temperatures between 40°F and 120°F.
Overview Compressed air drying applications that simply want seasonal protection against freezing are exactly what the standard PHD Series desiccant dryers are designed to address. Standard models automatically provide ISO 8573.1 Class 2 (-40°C/-40°F) dew points to protect usage points from freezing during the winter months and, Class 3 (-20°C/ -4°F) dew points to keep air systems nice and dry all summer long.
Features
| Rogers Machinery Company, Inc. | |
|---|---|
| Product Category | Compressed Air Dryers |
| Product Number | PHD-900 |
| Product Name | Pneumatic Products - PHD Series Compressed Air Dryer |
| Dryer Technology | Desiccant |