Rogers Machinery Company, Inc. MD-Kinney - KVO Series Rotary Vane Vacuum Pump KVO-500

Description
MD-Kinney’s rotary vane vacuum pumps offer a simple compact design that ensures the reliability, durability and ease of use required in the vacuum industry. The performance of our rotary vane vacuum pumps has been optimized to provide even deeper vacuum levels than before. Most models can achieve ultimate vacuum levels near 0.075 Torr (0.375 Torr with gas ballast in operation). Unique features of the KVO Series Rotary Vane vacuum pumps include: Easy Maintenance: Oil separator elements are easily replaced and are accessible from the pump exterior. No special tools are required, making it quick and easy to service. NEMA Premium Motor: High efficiency NEMA framed motors are compatible with variable speed drives. XD Versions Available: Increased vapor tolerances and improved resistance to solvents. Low Noise: Advanced cylinder and cover designs allow sound levels to be as low as 67 dB(A) for quiet operation. Air Cooled: Includes an over-sized pump cooling fan linked to the drive motor as well as vent cover openings to keep the unit cool and extend the life of the pump. Standard Gas Ballast Valve: Equipped with gas ballast valve open to allow water vapor handling without needing to purchase added accessories. Premium Oil Separator System: Ensures that the discharge air from the pump is virtually oil-free. This system removes 99.997% of oil from the air stream. Highly Efficient: Low power consumption for optimal performance makes the KVO oil sealed rotary vane an energy efficient vacuum solution. Ultimate Vacuum: Ultimate vacuum down to 0.375 Torr (with standard gas ballast) / 0.075 Torr (without gas ballast) to support your application. Continuous Duty Operation: Designed for continuous duty applications requiring 24/7/365 operation. Lifting Eyebolt: Lifting eyebolt for easy transport and placement. The pumping unit can be lifted and removed from the pump assembly frame and easily repaired during service intervals. Small Footprint: Compact design to fit into nearly any space, reducing required floor space. Long Life Vanes: Durable composite resin vanes on models KVO-50 to KVO-400. Models KVO-500 and above utilize aluminum vanes. Applications: Freeze Drying Vacuum Packaging Filling & Sealing Central Vacuum Systems Thermoforming Food Packaging Injection Molding
Request a Quote Datasheet
Description
MD-Kinney’s rotary vane vacuum pumps offer a simple compact design that ensures the reliability, durability and ease of use required in the vacuum industry. The performance of our rotary vane vacuum pumps has been optimized to provide even deeper vacuum levels than before. Most models can achieve ultimate vacuum levels near 0.075 Torr (0.375 Torr with gas ballast in operation). Unique features of the KVO Series Rotary Vane vacuum pumps include: Easy Maintenance: Oil separator elements are easily replaced and are accessible from the pump exterior. No special tools are required, making it quick and easy to service. NEMA Premium Motor: High efficiency NEMA framed motors are compatible with variable speed drives. XD Versions Available: Increased vapor tolerances and improved resistance to solvents. Low Noise: Advanced cylinder and cover designs allow sound levels to be as low as 67 dB(A) for quiet operation. Air Cooled: Includes an over-sized pump cooling fan linked to the drive motor as well as vent cover openings to keep the unit cool and extend the life of the pump. Standard Gas Ballast Valve: Equipped with gas ballast valve open to allow water vapor handling without needing to purchase added accessories. Premium Oil Separator System: Ensures that the discharge air from the pump is virtually oil-free. This system removes 99.997% of oil from the air stream. Highly Efficient: Low power consumption for optimal performance makes the KVO oil sealed rotary vane an energy efficient vacuum solution. Ultimate Vacuum: Ultimate vacuum down to 0.375 Torr (with standard gas ballast) / 0.075 Torr (without gas ballast) to support your application. Continuous Duty Operation: Designed for continuous duty applications requiring 24/7/365 operation. Lifting Eyebolt: Lifting eyebolt for easy transport and placement. The pumping unit can be lifted and removed from the pump assembly frame and easily repaired during service intervals. Small Footprint: Compact design to fit into nearly any space, reducing required floor space. Long Life Vanes: Durable composite resin vanes on models KVO-50 to KVO-400. Models KVO-500 and above utilize aluminum vanes. Applications: Freeze Drying Vacuum Packaging Filling & Sealing Central Vacuum Systems Thermoforming Food Packaging Injection Molding
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MD-Kinney - KVO Series Rotary Vane Vacuum Pump - KVO-500 - Rogers Machinery Company, Inc.
Portland, OR, United States
MD-Kinney - KVO Series Rotary Vane Vacuum Pump
KVO-500
MD-Kinney - KVO Series Rotary Vane Vacuum Pump KVO-500
MD-Kinney’s rotary vane vacuum pumps offer a simple compact design that ensures the reliability, durability and ease of use required in the vacuum industry. The performance of our rotary vane vacuum pumps has been optimized to provide even deeper vacuum levels than before. Most models can achieve ultimate vacuum levels near 0.075 Torr (0.375 Torr with gas ballast in operation). Unique features of the KVO Series Rotary Vane vacuum pumps include: Easy Maintenance: Oil separator elements are easily replaced and are accessible from the pump exterior. No special tools are required, making it quick and easy to service. NEMA Premium Motor: High efficiency NEMA framed motors are compatible with variable speed drives. XD Versions Available: Increased vapor tolerances and improved resistance to solvents. Low Noise: Advanced cylinder and cover designs allow sound levels to be as low as 67 dB(A) for quiet operation. Air Cooled: Includes an over-sized pump cooling fan linked to the drive motor as well as vent cover openings to keep the unit cool and extend the life of the pump. Standard Gas Ballast Valve: Equipped with gas ballast valve open to allow water vapor handling without needing to purchase added accessories. Premium Oil Separator System: Ensures that the discharge air from the pump is virtually oil-free. This system removes 99.997% of oil from the air stream. Highly Efficient: Low power consumption for optimal performance makes the KVO oil sealed rotary vane an energy efficient vacuum solution. Ultimate Vacuum: Ultimate vacuum down to 0.375 Torr (with standard gas ballast) / 0.075 Torr (without gas ballast) to support your application. Continuous Duty Operation: Designed for continuous duty applications requiring 24/7/365 operation. Lifting Eyebolt: Lifting eyebolt for easy transport and placement. The pumping unit can be lifted and removed from the pump assembly frame and easily repaired during service intervals. Small Footprint: Compact design to fit into nearly any space, reducing required floor space. Long Life Vanes: Durable composite resin vanes on models KVO-50 to KVO-400. Models KVO-500 and above utilize aluminum vanes. Applications: Freeze Drying Vacuum Packaging Filling & Sealing Central Vacuum Systems Thermoforming Food Packaging Injection Molding

MD-Kinney’s rotary vane vacuum pumps offer a simple compact design that ensures the reliability, durability and ease of use required in the vacuum industry.

The performance of our rotary vane vacuum pumps has been optimized to provide even deeper vacuum levels than before. Most models can achieve ultimate vacuum levels near 0.075 Torr (0.375 Torr with gas ballast in operation).

Unique features of the KVO Series Rotary Vane vacuum pumps include:

  • Easy Maintenance: Oil separator elements are easily replaced and are accessible from the pump exterior. No special tools are required, making it quick and easy to service.
  • NEMA Premium Motor: High efficiency NEMA framed motors are compatible with variable speed drives.
  • XD Versions Available: Increased vapor tolerances and improved resistance to solvents.
  • Low Noise: Advanced cylinder and cover designs allow sound levels to be as low as 67 dB(A) for quiet operation.
  • Air Cooled: Includes an over-sized pump cooling fan linked to the drive motor as well as vent cover openings to keep the unit cool and extend the life of the pump.
  • Standard Gas Ballast Valve: Equipped with gas ballast valve open to allow water vapor handling without needing to purchase added accessories.
  • Premium Oil Separator System: Ensures that the discharge air from the pump is virtually oil-free. This system removes 99.997% of oil from the air stream.
  • Highly Efficient: Low power consumption for optimal performance makes the KVO oil sealed rotary vane an energy efficient vacuum solution.
  • Ultimate Vacuum: Ultimate vacuum down to 0.375 Torr (with standard gas ballast) / 0.075 Torr (without gas ballast) to support your application.
  • Continuous Duty Operation: Designed for continuous duty applications requiring 24/7/365 operation.
  • Lifting Eyebolt: Lifting eyebolt for easy transport and placement. The pumping unit can be lifted and removed from the pump assembly frame and easily repaired during service intervals.
  • Small Footprint: Compact design to fit into nearly any space, reducing required floor space.
  • Long Life Vanes: Durable composite resin vanes on models KVO-50 to KVO-400. Models KVO-500 and above utilize aluminum vanes.

Applications:

  • Freeze Drying
  • Vacuum Packaging
  • Filling & Sealing
  • Central Vacuum Systems
  • Thermoforming
  • Food Packaging
  • Injection Molding
Supplier's Site Datasheet

Technical Specifications

  Rogers Machinery Company, Inc.
Product Category Vacuum Pumps and Vacuum Generators
Product Number KVO-500
Product Name MD-Kinney - KVO Series Rotary Vane Vacuum Pump
Pumping Speed 388 CFM (660 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

MD-Kinney - KVO Series Rotary Vane Vacuum Pump - KVO-50 - Rogers Machinery Company, Inc.
Specs
Pumping Speed 35 CFM (59.52 m³/hr)
Ultimate Vacuum 0.3750 torr (29.9 in Hg vac)
Mechanical Rotary Vane
View Details
MD-Kinney - KVO Series Rotary Vane Vacuum Pump - KVO-75 - Rogers Machinery Company, Inc.
Specs
Pumping Speed 49 CFM (83.33 m³/hr)
Ultimate Vacuum 0.3750 torr (29.9 in Hg vac)
Mechanical Rotary Vane
View Details