Rogers Machinery Company, Inc. Pneumatic Products - IBP Series Compressed Air Dryer IBP600

Description
Overview IBP Series industrial grade dryers are 100% efficient at delivering full supply-side compressor capacity. As compressed air generation tends to be the most costly utility within a facility, IBP Series users benefit from the ability to purchase a less expensive air compressor and, a 20% reduction in air compressor energy consumption. Eliminate purge air loss to align supply-side equipment with demand-side requirements to optimize your air system. Features Ambient air used for regeneration - no process gas lost to purge. Industrial Grade Process Control Valves provide dependable operation. Optional Energy Management System for maximum energy savings. Pre-mounted prefilter and afterfilter (other mounting options available: duplex, block and bypass valves)
Request a Quote
Description
Overview IBP Series industrial grade dryers are 100% efficient at delivering full supply-side compressor capacity. As compressed air generation tends to be the most costly utility within a facility, IBP Series users benefit from the ability to purchase a less expensive air compressor and, a 20% reduction in air compressor energy consumption. Eliminate purge air loss to align supply-side equipment with demand-side requirements to optimize your air system. Features Ambient air used for regeneration - no process gas lost to purge. Industrial Grade Process Control Valves provide dependable operation. Optional Energy Management System for maximum energy savings. Pre-mounted prefilter and afterfilter (other mounting options available: duplex, block and bypass valves)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IBP600 is a blower purge desiccant compressed air dryer rated for 600 SCFM at 100 psig and 100°F inlet conditions, delivering a -40°F (-40°C) pressure dewpoint. It uses a dedicated axial blower for regeneration instead of purge air, achieving 100% air efficiency. The unit includes a 4 HP blower, a 12 kW heater operating at 7.7 kW average power, and is equipped with a 2" NPT inlet/outlet connection. Dimensions are 108" H x 55" W x 60" D, with a weight of 2,200 lb. Filtration is provided by the PCS16001 prefilter element. It complies with CAGI Standard ADF 200 for dual-tower regenerative desiccant dryers and meets ISO 8573.1 Class 2 dewpoint performance.

Datasheet Summary
Powered by GS/AI

The IBP600 is a blower purge desiccant compressed air dryer rated for 600 SCFM at 100 psig and 100°F inlet conditions, delivering a -40°F (-40°C) pressure dewpoint. It uses a dedicated axial blower for regeneration instead of purge air, achieving 100% air efficiency. The unit includes a 4 HP blower, a 12 kW heater operating at 7.7 kW average power, and is equipped with a 2" NPT inlet/outlet connection. Dimensions are 108" H x 55" W x 60" D, with a weight of 2,200 lb. Filtration is provided by the PCS16001 prefilter element. It complies with CAGI Standard ADF 200 for dual-tower regenerative desiccant dryers and meets ISO 8573.1 Class 2 dewpoint performance.

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Products - IBP Series Compressed Air Dryer - IBP600 - Rogers Machinery Company, Inc.
Portland, OR, United States
Pneumatic Products - IBP Series Compressed Air Dryer
IBP600
Pneumatic Products - IBP Series Compressed Air Dryer IBP600
Overview IBP Series industrial grade dryers are 100% efficient at delivering full supply-side compressor capacity. As compressed air generation tends to be the most costly utility within a facility, IBP Series users benefit from the ability to purchase a less expensive air compressor and, a 20% reduction in air compressor energy consumption. Eliminate purge air loss to align supply-side equipment with demand-side requirements to optimize your air system. Features Ambient air used for regeneration - no process gas lost to purge. Industrial Grade Process Control Valves provide dependable operation. Optional Energy Management System for maximum energy savings. Pre-mounted prefilter and afterfilter (other mounting options available: duplex, block and bypass valves)

Overview IBP Series industrial grade dryers are 100% efficient at delivering full supply-side compressor capacity. As compressed air generation tends to be the most costly utility within a facility, IBP Series users benefit from the ability to purchase a less expensive air compressor and, a 20% reduction in air compressor energy consumption. Eliminate purge air loss to align supply-side equipment with demand-side requirements to optimize your air system.
Features

  • Ambient air used for regeneration - no process gas lost to purge.
  • Industrial Grade Process Control Valves provide dependable operation.
  • Optional Energy Management System for maximum energy savings.
  • Pre-mounted prefilter and afterfilter (other mounting options available: duplex, block and bypass valves)
Supplier's Site Datasheet

Technical Specifications

  Rogers Machinery Company, Inc.
Product Category Compressed Air Dryers
Product Number IBP600
Product Name Pneumatic Products - IBP Series Compressed Air Dryer
Capacity 600 SCFM (1020 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Products - PHD Series Compressed Air Dryer - PHD-3200 - Rogers Machinery Company, Inc.
Specs
Dryer Technology Desiccant
View Details
Pneumatic Products - IBP Series Compressed Air Dryer - IBP750 - Rogers Machinery Company, Inc.
Specs
Capacity 750 SCFM (1275 m³/hr)
Motor Power (Refrig) 4 HP
View Details
Hankison - HPR Series Compressed Air Dryer - HPR_75 - Rogers Machinery Company, Inc.
Specs
Dryer Technology Refrigerated
Capacity 75 SCFM (127 m³/hr)
View Details
Pneumatic Products - PHD Series Compressed Air Dryer - PHD-1050 - Rogers Machinery Company, Inc.
Specs
Dryer Technology Desiccant
View Details