Rogers Machinery Company, Inc. SANDPIPER - G-Series Natural Gas AODD Operated Pumps G15

Description
SANDPIPER G-Series pumps provide a safe and reliable pumping solution for upstream and midstream applications. Utilizing robust aluminum or stainless castings, SANDPIPER G-Series pumps handle both sweet and sour gas while allowing for complete groundability. SANDPIPER’s G-Series pumps carry the following certifications: ATEX – ATEX-compliant pumps are suitable for use in explosive atmospheres when the equipment is properly grounded in accordance with local electrical codes. Blue Star ANSI LC6 – hydrostatic pressure tested to 400 psi Blue Flame Technical Letter No. R14 – hydrostatic pressure tested to 500 psi NACE MR0175/ISO15156 –sweet and sour gas corrosion resistance ABS Type Approved Product – ensures SANDPIPER pumps conform to marine industry manufacturing standards
Request a Quote Datasheet
Description
SANDPIPER G-Series pumps provide a safe and reliable pumping solution for upstream and midstream applications. Utilizing robust aluminum or stainless castings, SANDPIPER G-Series pumps handle both sweet and sour gas while allowing for complete groundability. SANDPIPER’s G-Series pumps carry the following certifications: ATEX – ATEX-compliant pumps are suitable for use in explosive atmospheres when the equipment is properly grounded in accordance with local electrical codes. Blue Star ANSI LC6 – hydrostatic pressure tested to 400 psi Blue Flame Technical Letter No. R14 – hydrostatic pressure tested to 500 psi NACE MR0175/ISO15156 –sweet and sour gas corrosion resistance ABS Type Approved Product – ensures SANDPIPER pumps conform to marine industry manufacturing standards
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SANDPIPER - G-Series Natural Gas AODD Operated Pumps - G15 - Rogers Machinery Company, Inc.
Portland, OR, United States
SANDPIPER - G-Series Natural Gas AODD Operated Pumps
G15
SANDPIPER - G-Series Natural Gas AODD Operated Pumps G15
SANDPIPER G-Series pumps provide a safe and reliable pumping solution for upstream and midstream applications. Utilizing robust aluminum or stainless castings, SANDPIPER G-Series pumps handle both sweet and sour gas while allowing for complete groundability. SANDPIPER’s G-Series pumps carry the following certifications: ATEX – ATEX-compliant pumps are suitable for use in explosive atmospheres when the equipment is properly grounded in accordance with local electrical codes. Blue Star ANSI LC6 – hydrostatic pressure tested to 400 psi Blue Flame Technical Letter No. R14 – hydrostatic pressure tested to 500 psi NACE MR0175/ISO15156 –sweet and sour gas corrosion resistance ABS Type Approved Product – ensures SANDPIPER pumps conform to marine industry manufacturing standards

SANDPIPER G-Series pumps provide a safe and reliable pumping solution for upstream and midstream applications. Utilizing robust aluminum or stainless castings, SANDPIPER G-Series pumps handle both sweet and sour gas while allowing for complete groundability.

SANDPIPER’s G-Series pumps carry the following certifications:

  • ATEX – ATEX-compliant pumps are suitable for use in explosive atmospheres when the equipment is properly grounded in accordance with local electrical codes.
  • Blue Star ANSI LC6 – hydrostatic pressure tested to 400 psi
  • Blue Flame Technical Letter No. R14 – hydrostatic pressure tested to 500 psi
  • NACE MR0175/ISO15156 –sweet and sour gas corrosion resistance
  • ABS Type Approved Product – ensures SANDPIPER pumps conform to marine industry manufacturing standards
Supplier's Site Datasheet

Technical Specifications

  Rogers Machinery Company, Inc.
Product Category Liquid Handling Pumps
Product Number G15
Product Name SANDPIPER - G-Series Natural Gas AODD Operated Pumps
Discharge Pressure 100.0 psi (70.31 m of Water)
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - G-Series Natural Gas AODD Operated Pumps - G20 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 150.000 GPM (0.00 to 568.18 L/min)
Discharge Size 2.000 inch (50.8 mm)
View Details
SANDPIPER - Standard Duty Non-Metallic AODD Ball Valve Pumps - PB_1_1_4_ - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 5.000 GPM (0.00 to 18.94 L/min)
Discharge Size 0.250 inch (6.35 mm)
View Details