Rogers Machinery Company, Inc. Pneumatic Products - DHA, CDA Series Compressed Air Dryer 760DHA

Description
Pre-configured dryer packages range from a basic fixed-cycle unit to a high pressure, corrosion-resistant model. Every unit we build incorporates our AMLOC® energy management system to assure long component life cycles and maximum energy savings. DHA/CDA-EM1 Configuration The DHA/CDA-EM1 dryer has been designed with the following upgraded features that are commonly requested in demanding applications: Legendary Select Series or Century Series control valves feature stainless steel internal parts designed specifically for desiccant dryer service and tested to 1,000,000 cycles, bubble-tight Welded manifold construction to eliminate leaks ASME coded vessels-full penetration welds (with backing rings), 1/16" corrosion allowance and two-part epoxy finish Modular Electronic Controller (MEC) with AMLOC® energy management Aquadex® moisture indicator Pre-mounted prefilter and afterfilter (other mounting options available: duplex, block and bypass valves) Heavy-duty low-noise exhaust muffler High Humidity Alarm DHA/CDA-PM Configuration The DHA/CDA-PM dryer is further upgraded with our Advanced Diagnostic Controller (ADC) with AMLOC® energy management, panel mounted Aquadex® and inlet/outlet pressure gauges. Additional modifications made available to this model include: Stainless steel or copper instrument air tubing SS Aquadex® moisture indicator SS relief valves SS inlet/outlet pressure gauges DHA/CDA-PMX Configuration The DHA/CDA-PMX dryer is our top-of-the-line configuration designed for the most demanding applications. It features the following standard components: Legendary Select Series or Century Series control valves feature stainless steel internal parts designed specifically for desiccant dryer service and tested to 1,000,000 cycles, bubble-tight Flanged manifold construction with removable stainless steel inlet and outlet diffuser screens ASME coded vessels-full penetration welds (no backing ring), 1/8" corrosion allowance, two-part epoxy finish with shot-blast preparation. Modular Electronic Controller (MEC) with AMLOC® energy management (upgradeable to ADC or pneumatic controls) Stainless steel air tubing and instrument package Pre-mounted PPC prefilter and afterfilter with stainless steel housings Heavy-duty low-noise muffler SS Aquadex® moisture indicator
Request a Quote Datasheet
Description
Pre-configured dryer packages range from a basic fixed-cycle unit to a high pressure, corrosion-resistant model. Every unit we build incorporates our AMLOC® energy management system to assure long component life cycles and maximum energy savings. DHA/CDA-EM1 Configuration The DHA/CDA-EM1 dryer has been designed with the following upgraded features that are commonly requested in demanding applications: Legendary Select Series or Century Series control valves feature stainless steel internal parts designed specifically for desiccant dryer service and tested to 1,000,000 cycles, bubble-tight Welded manifold construction to eliminate leaks ASME coded vessels-full penetration welds (with backing rings), 1/16" corrosion allowance and two-part epoxy finish Modular Electronic Controller (MEC) with AMLOC® energy management Aquadex® moisture indicator Pre-mounted prefilter and afterfilter (other mounting options available: duplex, block and bypass valves) Heavy-duty low-noise exhaust muffler High Humidity Alarm DHA/CDA-PM Configuration The DHA/CDA-PM dryer is further upgraded with our Advanced Diagnostic Controller (ADC) with AMLOC® energy management, panel mounted Aquadex® and inlet/outlet pressure gauges. Additional modifications made available to this model include: Stainless steel or copper instrument air tubing SS Aquadex® moisture indicator SS relief valves SS inlet/outlet pressure gauges DHA/CDA-PMX Configuration The DHA/CDA-PMX dryer is our top-of-the-line configuration designed for the most demanding applications. It features the following standard components: Legendary Select Series or Century Series control valves feature stainless steel internal parts designed specifically for desiccant dryer service and tested to 1,000,000 cycles, bubble-tight Flanged manifold construction with removable stainless steel inlet and outlet diffuser screens ASME coded vessels-full penetration welds (no backing ring), 1/8" corrosion allowance, two-part epoxy finish with shot-blast preparation. Modular Electronic Controller (MEC) with AMLOC® energy management (upgradeable to ADC or pneumatic controls) Stainless steel air tubing and instrument package Pre-mounted PPC prefilter and afterfilter with stainless steel housings Heavy-duty low-noise muffler SS Aquadex® moisture indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Products - DHA, CDA Series Compressed Air Dryer - 760DHA - Rogers Machinery Company, Inc.
Portland, OR, United States
Pneumatic Products - DHA, CDA Series Compressed Air Dryer
760DHA
Pneumatic Products - DHA, CDA Series Compressed Air Dryer 760DHA
Pre-configured dryer packages range from a basic fixed-cycle unit to a high pressure, corrosion-resistant model. Every unit we build incorporates our AMLOC® energy management system to assure long component life cycles and maximum energy savings. DHA/CDA-EM1 Configuration The DHA/CDA-EM1 dryer has been designed with the following upgraded features that are commonly requested in demanding applications: Legendary Select Series or Century Series control valves feature stainless steel internal parts designed specifically for desiccant dryer service and tested to 1,000,000 cycles, bubble-tight Welded manifold construction to eliminate leaks ASME coded vessels-full penetration welds (with backing rings), 1/16" corrosion allowance and two-part epoxy finish Modular Electronic Controller (MEC) with AMLOC® energy management Aquadex® moisture indicator Pre-mounted prefilter and afterfilter (other mounting options available: duplex, block and bypass valves) Heavy-duty low-noise exhaust muffler High Humidity Alarm DHA/CDA-PM Configuration The DHA/CDA-PM dryer is further upgraded with our Advanced Diagnostic Controller (ADC) with AMLOC® energy management, panel mounted Aquadex® and inlet/outlet pressure gauges. Additional modifications made available to this model include: Stainless steel or copper instrument air tubing SS Aquadex® moisture indicator SS relief valves SS inlet/outlet pressure gauges DHA/CDA-PMX Configuration The DHA/CDA-PMX dryer is our top-of-the-line configuration designed for the most demanding applications. It features the following standard components: Legendary Select Series or Century Series control valves feature stainless steel internal parts designed specifically for desiccant dryer service and tested to 1,000,000 cycles, bubble-tight Flanged manifold construction with removable stainless steel inlet and outlet diffuser screens ASME coded vessels-full penetration welds (no backing ring), 1/8" corrosion allowance, two-part epoxy finish with shot-blast preparation. Modular Electronic Controller (MEC) with AMLOC® energy management (upgradeable to ADC or pneumatic controls) Stainless steel air tubing and instrument package Pre-mounted PPC prefilter and afterfilter with stainless steel housings Heavy-duty low-noise muffler SS Aquadex® moisture indicator

Pre-configured dryer packages range from a basic fixed-cycle unit to a high pressure, corrosion-resistant model. Every unit we build incorporates our AMLOC® energy management system to assure long component life cycles and maximum energy savings.

DHA/CDA-EM1 Configuration
The DHA/CDA-EM1 dryer has been designed with the following upgraded features that are commonly requested in demanding applications:

  • Legendary Select Series or Century Series control valves feature stainless steel internal parts designed specifically for desiccant dryer service and tested to 1,000,000 cycles, bubble-tight
  • Welded manifold construction to eliminate leaks
  • ASME coded vessels-full penetration welds (with backing rings), 1/16" corrosion allowance and two-part epoxy finish
  • Modular Electronic Controller (MEC) with AMLOC® energy management
  • Aquadex® moisture indicator
  • Pre-mounted prefilter and afterfilter (other mounting options available: duplex, block and bypass valves)
  • Heavy-duty low-noise exhaust muffler
  • High Humidity Alarm

DHA/CDA-PM Configuration
The DHA/CDA-PM dryer is further upgraded with our Advanced Diagnostic Controller (ADC) with AMLOC® energy management, panel mounted Aquadex® and inlet/outlet pressure gauges. Additional modifications made available to this model include:

  • Stainless steel or copper instrument air tubing
  • SS Aquadex® moisture indicator
  • SS relief valves
  • SS inlet/outlet pressure gauges

DHA/CDA-PMX Configuration
The DHA/CDA-PMX dryer is our top-of-the-line configuration designed for the most demanding applications. It features the following standard components:

  • Legendary Select Series or Century Series control valves feature stainless steel internal parts designed specifically for desiccant dryer service and tested to 1,000,000 cycles, bubble-tight
  • Flanged manifold construction with removable stainless steel inlet and outlet diffuser screens
  • ASME coded vessels-full penetration welds (no backing ring), 1/8" corrosion allowance, two-part epoxy finish with shot-blast preparation.
  • Modular Electronic Controller (MEC) with AMLOC® energy management (upgradeable to ADC or pneumatic controls)
  • Stainless steel air tubing and instrument package
  • Pre-mounted PPC prefilter and afterfilter with stainless steel housings
  • Heavy-duty low-noise muffler
  • SS Aquadex® moisture indicator
Supplier's Site Datasheet

Technical Specifications

  Rogers Machinery Company, Inc.
Product Category Compressed Air Dryers
Product Number 760DHA
Product Name Pneumatic Products - DHA, CDA Series Compressed Air Dryer
Dryer Technology Desiccant
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Products - CHA Series Compressed Air Dryer - 2500CHA - Rogers Machinery Company, Inc.
Specs
Dryer Technology Desiccant
Capacity 2970 SCFM (5048 m³/hr)
View Details
Hankison - HPR Series Compressed Air Dryer - HPR_100 - Rogers Machinery Company, Inc.
Specs
Dryer Technology Refrigerated
Capacity 100 SCFM (170 m³/hr)
View Details
Hankison - HSHD Series Compressed Air Dryer - hankison-dhw-series - Rogers Machinery Company, Inc.
Specs
Dryer Technology Desiccant
Capacity 7 to 50 SCFM (11.9 to 84.99 m³/hr)
Max. Pressure 50 to 150 psi (35.19 to 106 m H2O)
View Details
Hankison - HPRP Series Compressed Air Dryer - HPRP_2500 - Rogers Machinery Company, Inc.
Specs
Dryer Technology Refrigerated
Capacity 2500 SCFM (4249 m³/hr)
View Details