Rocky Mountain Instrument/RMI Laser Cube Beamsplitters

Description
Non-Polarizing Cube Beamsplitters are formed from two right angle, 45° prisms permanently cemented together. They are designed for applications in which it is necessary to maintain the polarization characteristics of the incident beam. The hypotenuse is coated with an all dielectric, non-polarizing, partial reflection coating. An incident, unpolarized, monochromatic beam is divided into reflected and transmitted components with the specified intensity ratio. All entrance and exit surfaces are coated with a high efficiency, narrowband, anti-reflection coating.
Description
Non-Polarizing Cube Beamsplitters are formed from two right angle, 45° prisms permanently cemented together. They are designed for applications in which it is necessary to maintain the polarization characteristics of the incident beam. The hypotenuse is coated with an all dielectric, non-polarizing, partial reflection coating. An incident, unpolarized, monochromatic beam is divided into reflected and transmitted components with the specified intensity ratio. All entrance and exit surfaces are coated with a high efficiency, narrowband, anti-reflection coating.

Suppliers

Company
Product
Description
Supplier Links
Cube Beamsplitters -  - Rocky Mountain Instrument/RMI Laser
Lafayette, CO, USA
Cube Beamsplitters
Cube Beamsplitters
Non-Polarizing Cube Beamsplitters are formed from two right angle, 45° prisms permanently cemented together. They are designed for applications in which it is necessary to maintain the polarization characteristics of the incident beam. The hypotenuse is coated with an all dielectric, non-polarizing, partial reflection coating. An incident, unpolarized, monochromatic beam is divided into reflected and transmitted components with the specified intensity ratio. All entrance and exit surfaces are coated with a high efficiency, narrowband, anti-reflection coating.

Non-Polarizing Cube Beamsplitters are formed from two right angle, 45° prisms permanently cemented together. They are designed for applications in which it is necessary to maintain the polarization characteristics of the incident beam.

The hypotenuse is coated with an all dielectric, non-polarizing, partial reflection coating. An incident, unpolarized, monochromatic beam is divided into reflected and transmitted components with the specified intensity ratio.

All entrance and exit surfaces are coated with a high efficiency, narrowband, anti-reflection coating.

Supplier's Site

Technical Specifications

  Rocky Mountain Instrument/RMI Laser
Product Category Nonpolarizing Cube Beamsplitters
Product Name Cube Beamsplitters
Beamsplitter Construction Cement
Beamsplitter Features Anti-Reflection Coating
Coating Unpolarized: R = 0.5% at 45º
Unlock Full Specs
to access all available technical data

Similar Products

Non-Polarizing Beamsplitter Cubes -  - CeNing Optics Co., Ltd.
Specs
Beamsplitter Construction Cement
Side Length 5 to 30 mm (0.1969 to 1.18 inch)
Beamsplitter Features Anti-Reflection Coating
View Details
Beamsplitter Cube, Non-Polarizing, 6.35 mm, 1100-1600 nm Broadband - 02BC17MB.3 - Newport MKS
Specs
Beamsplitter Features Anti-Reflection Coating
Coating Broadband metal-dielectric non-polarizing
Transmission 55 %
View Details
Laser Line Non-Polarizing Beamsplitters -  - CASTECH, Inc.
Specs
Side Length 0.1300 mm (0.0051 inch)
Beamsplitter Features Anti-Reflection Coating
Coating Multilayer coating : Ravg<0.5% @ 45° incidence
View Details
Broadband Non-Polarization Beamsplitter Cube - GCC-4031 - Daheng New Epoch Technology, Inc.
Specs
Side Length 12.7 to 25.4 mm (0.5000 to 1 inch)
Wavelength Range 450 to 1600 nm (4500 to 16000 Å)
Surface Quality 60-40 Scratch / Dig
View Details