Rockford Ball Screw Metric Ball Screws XM4005

Description
Metric Ball Screws
Request a Quote
Description
Metric Ball Screws
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Metric ball screw with 40 mm diameter and 5 mm lead, designed for precision linear motion applications. The part is offered with a ball nut weighing 0.58 kg and a screw weighing 9 kg per meter. Dynamic load capacity is 24.3 kN over 10^6 revolutions, with a maximum static load of 65.6 kN. The ball bearing nominal diameter is 3.5 mm, and the ball nut contains 175 average balls. Includes a mounting flange compatibility for bearing mount assembly. No specific package dimensions or mounting detail are provided for the base screw or nut beyond flange interface specifications.

Datasheet Summary
Powered by GS/AI

Metric ball screw with 40 mm diameter and 5 mm lead, designed for precision linear motion applications. The part is offered with a ball nut weighing 0.58 kg and a screw weighing 9 kg per meter. Dynamic load capacity is 24.3 kN over 10^6 revolutions, with a maximum static load of 65.6 kN. The ball bearing nominal diameter is 3.5 mm, and the ball nut contains 175 average balls. Includes a mounting flange compatibility for bearing mount assembly. No specific package dimensions or mounting detail are provided for the base screw or nut beyond flange interface specifications.

Suppliers

Company
Product
Description
Supplier Links
Metric Ball Screws - XM4005 - Rockford Ball Screw
Rockford, IL, United States
Metric Ball Screws
XM4005
Metric Ball Screws XM4005
Metric Ball Screws

Metric Ball Screws

Supplier's Site Datasheet

Technical Specifications

  Rockford Ball Screw
Product Category Ball Screws
Product Number XM4005
Product Name Metric Ball Screws
Design Features Right Hand Thread
Design Metric Design Arrangement
Screw O.D. 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inch Preloaded Ball Nuts - RP-47-2 - Rockford Ball Screw
Specs
Design Features Left Hand Thread
Design English Design Arrangement
Screw O.D. 1.15 inch (29.21 mm)
View Details
Inch Flanges - R-90-3 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 4 inch (102 mm)
Screw Lead 1 inches per turn (0.3937 turns per cm)
View Details
Inch Preloaded Ball Nuts - RP-46-2 - Rockford Ball Screw
Specs
Design Features Right Hand Thread
Design English Design Arrangement
Screw O.D. 1.15 inch (29.21 mm)
View Details
Inch Flanges - R-35A-3 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 0.7500 inch (19.05 mm)
Screw Lead 0.2000 inches per turn (1.97 turns per cm)
View Details