The RP-46-2 is a right-hand preloaded ball nut for inch-sized ball screws, with a dynamic load rating of 441 lbs for 1,000,000 inches and a maximum static load of 4,453 lbs based on recommended preload. It weighs 1.62 lbs. The nut features a 1.625-20 UNS-2A thread and includes mounting holes with a 2.702-inch bolt circle diameter. It is designed for use with preloaded ball screws in the R-46 series and shares the same physical and load characteristics as its left-hand variant RP-47-2.
Inch Preloaded Ball Nuts
| Rockford Ball Screw | |
|---|---|
| Product Category | Ball Screws |
| Product Number | RP-46-2 |
| Product Name | Inch Preloaded Ball Nuts |
| Design Features | Right Hand Thread |
| Design | English Design Arrangement |
| Screw O.D. | 1.15 inch (29.21 mm) |