A115004-2 is a standard ACME nut designed for use with 1 1/2-4 screw threads, featuring a bronze material construction and a 2G thread class. It is paired with a 1 1/2 inch diameter, 4 threads per inch, single-start ACME screw. The nut is compatible with the corresponding screw's dynamic capacity of 11,300 lbs and static capacity of 36,000 lbs, and fits within the standard flange assembly with a 3.440 inch bolt circle diameter. The nut's physical dimensions include a 2.300 inch outer diameter, 2.125 inch height, and .813 inch thread bore, with four .397 inch thru holes for mounting.
| Rockford Ball Screw | |
|---|---|
| Product Category | Lead Screws and ACME Screws |
| Product Number | A115004-2 |
| Product Name | ACME Nuts |
| Design | English Design Arrangement |