Rochester Electronics Interface - Interface - CODECs - TLC320AD50CPT TLC320AD50CPT

Description
Manufacturer: Texas Instruments Win Source Part Number: 899845-TLC320AD50CPT Operating Temperature Range: 0°C ~ 70°C Features: General Purpose Interface 16 b Serial 48-LQFP (7x7) Package: Bulk Package: 48-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 899845-TLC320AD50CPT Operating Temperature Range: 0°C ~ 70°C Features: General Purpose Interface 16 b Serial 48-LQFP (7x7) Package: Bulk Package: 48-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - TLC320AD50CPT - 899845-TLC320AD50CPT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TLC320AD50CPT
899845-TLC320AD50CPT
Interface - Interface - CODECs - TLC320AD50CPT 899845-TLC320AD50CPT
Manufacturer: Texas Instruments Win Source Part Number: 899845-TLC320AD50CPT Operating Temperature Range: 0°C ~ 70°C Features: General Purpose Interface 16 b Serial 48-LQFP (7x7) Package: Bulk Package: 48-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 899845-TLC320AD50CPT
Operating Temperature Range: 0°C ~ 70°C
Features: General Purpose Interface 16 b Serial 48-LQFP (7x7)
Package: Bulk
Package: 48-LQFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Interface - CODECs - TLC320AD50CPT - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
TLC320AD50CPT
Interface - CODECs TLC320AD50CPT
IC ANALOG INTRFACE 48-LQFP

IC ANALOG INTRFACE 48-LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 899845-TLC320AD50CPT TLC320AD50CPT
Product Name Interface - Interface - CODECs - TLC320AD50CPT Interface - CODECs
Device Type Sensor Interface Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Interface - CODECs - TCM29C16DW - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4209TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G53DP-Q100H - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
View Details
 - BTS56033LBAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Technology SPI
Features RoHS
Package Type TSON24
View Details