Manufacturer: Texas Instruments
Win Source Part Number: 936475-THS4141CDGN
Operating Temperature Range: 0°C ~ 70°C
Features: Differential Amplifier Circuit Differential 8-HVSSOP
Package: Bulk
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-HVSSOP
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | 936475-THS4141CDGN | THS4141CDGN |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4141CDGN | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | 0 to 70 C (32 to 158 F) |