Rochester Electronics Logic - Logic - Counters, Dividers - SNJ54LS592J SNJ54LS592J

Description
Manufacturer: Texas Instruments Win Source Part Number: 934680-SNJ54LS592J Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934680-SNJ54LS592J Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - SNJ54LS592J - 934680-SNJ54LS592J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SNJ54LS592J
934680-SNJ54LS592J
Logic - Logic - Counters, Dividers - SNJ54LS592J 934680-SNJ54LS592J
Manufacturer: Texas Instruments Win Source Part Number: 934680-SNJ54LS592J Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 934680-SNJ54LS592J
Series: *
Features: Counter IC Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 934680-SNJ54LS592J
Product Name Logic - Logic - Counters, Dividers - SNJ54LS592J
Unlock Full Specs
to access all available technical data

Similar Products

Dual 4-bit binary ripple counter - 74HC393BQ,115 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
8 suppliers
Counter ICs - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 5.5 v, 4.5 v
Package Type SOIC; Soic
Logic Family Hct
View Details
Logic - Counters, Dividers - 74HC393PW,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous; Synchronous / Asynchronous
Counter Direction UP
Clock Frequency 107 MHz
View Details
CD4522B CMOS Programmable BCD Divide-By-N Counter - CD4522BPW - Texas Instruments
Specs
Features Programmable
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
View Details
7 suppliers