Rochester Electronics Logic - Logic - Counters, Dividers - SNJ54HC163J SNJ54HC163J

Description
Manufacturer: Texas Instruments Win Source Part Number: 934672-SNJ54HC163J Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934672-SNJ54HC163J Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - SNJ54HC163J - 934672-SNJ54HC163J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SNJ54HC163J
934672-SNJ54HC163J
Logic - Logic - Counters, Dividers - SNJ54HC163J 934672-SNJ54HC163J
Manufacturer: Texas Instruments Win Source Part Number: 934672-SNJ54HC163J Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 934672-SNJ54HC163J
Series: *
Features: Counter IC Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 934672-SNJ54HC163J
Product Name Logic - Logic - Counters, Dividers - SNJ54HC163J
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up/Down Counters - 750-638/025-000 - WAGO
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
CD4520B CMOS Dual Binary Up-Counter - CD4520BPWRE4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
Presettable synchronous 4-bit binary counter; asynchronous reset - 74LVC161D,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Synchronous; Asynchronous
Supply Voltage +6.5
View Details
7 suppliers
Logic - Counters, Dividers - 74F161APC - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 120 MHz
View Details