Rochester Electronics Logic - Logic - Parity Generators and Checkers - SN74LS280DR SN74LS280DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 934630-SN74LS280DR Series: 74LS Operating Temperature Range: 0°C ~ 70°C Features: Parity Generator 9-Bit 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-SN74LS280DR, 2156-SN74LS280DR-TIT R-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934630-SN74LS280DR Series: 74LS Operating Temperature Range: 0°C ~ 70°C Features: Parity Generator 9-Bit 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-SN74LS280DR, 2156-SN74LS280DR-TIT R-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Parity Generators and Checkers - SN74LS280DR - SN74LS280DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Parity Generators and Checkers - SN74LS280DR
SN74LS280DR
Logic - Logic - Parity Generators and Checkers - SN74LS280DR SN74LS280DR
Manufacturer: Texas Instruments Win Source Part Number: 934630-SN74LS280DR Series: 74LS Operating Temperature Range: 0°C ~ 70°C Features: Parity Generator 9-Bit 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-SN74LS280DR, 2156-SN74LS280DR-TIT R-ND

Manufacturer: Texas Instruments
Win Source Part Number: 934630-SN74LS280DR
Series: 74LS
Operating Temperature Range: 0°C ~ 70°C
Features: Parity Generator 9-Bit 14-SOIC
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8542.39.0001
Other Part Number: 2156-SN74LS280DR, 2156-SN74LS280DR-TITR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Parity Checkers and Generators
Product Number SN74LS280DR
Product Name Logic - Logic - Parity Generators and Checkers - SN74LS280DR
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Parity Generators and Checkers - SN74AS280DE4 - Lingto Electronic Limited
Specs
Operating Current 2 to 20 mA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
CD74ACT280 9-Bit Odd/Even Parity Generator/Checker - CD74ACT280M - Texas Instruments
Specs
Number of Bits 2
Supply Voltage 5V; Other; 4.5
Package Type Other; PDIP,SOIC
View Details
6 suppliers
Look-Ahead Carry Generator - 54182/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details