Rochester Electronics Logic - Logic - Counters, Dividers - CD54HC162F3A CD54HC162F3A

Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039246-CD54HC162F3A Mounting: SMD (SMT) Categories: Logic - Counters,Dividers Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039246-CD54HC162F3A Mounting: SMD (SMT) Categories: Logic - Counters,Dividers Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - CD54HC162F3A - 1039246-CD54HC162F3A - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD54HC162F3A
1039246-CD54HC162F3A
Logic - Logic - Counters, Dividers - CD54HC162F3A 1039246-CD54HC162F3A
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039246-CD54HC162F3A Mounting: SMD (SMT) Categories: Logic - Counters,Dividers Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039246-CD54HC162F3A
Mounting: SMD (SMT)
Categories: Logic - Counters,Dividers
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 1039246-CD54HC162F3A
Product Name Logic - Logic - Counters, Dividers - CD54HC162F3A
Package Type DIP; CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Dual 4-bit binary ripple counter - 74LV393D,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +4.6
View Details
7 suppliers
 - 54LS290/BDA - Rochester Electronics
Rochester Electronics
Specs
Counter Category Synchronous / Asynchronous
Package Type CFP
View Details
CD4033B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Ripple Blanking - CD4033BPW - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
5 suppliers