Rochester Electronics Logic - Logic - FIFOs Memory - SN74ACT7805-20DLR SN74ACT7805-20DLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 934516-SN74ACT7805-2 0DLR Series: 74ACT Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 4.5K (256 x 18) Uni-Directional 50MHz 13ns 56-SSOP Package: Bulk Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8542.32.0071 Other Part Number: 2156-SN74ACT7805-20D LR, 2156-SN74ACT7805-20D LR-TITR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934516-SN74ACT7805-2 0DLR Series: 74ACT Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 4.5K (256 x 18) Uni-Directional 50MHz 13ns 56-SSOP Package: Bulk Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8542.32.0071 Other Part Number: 2156-SN74ACT7805-20D LR, 2156-SN74ACT7805-20D LR-TITR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - SN74ACT7805-20DLR - 934516-SN74ACT7805-20DLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ACT7805-20DLR
934516-SN74ACT7805-20DLR
Logic - Logic - FIFOs Memory - SN74ACT7805-20DLR 934516-SN74ACT7805-20DLR
Manufacturer: Texas Instruments Win Source Part Number: 934516-SN74ACT7805-2 0DLR Series: 74ACT Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 4.5K (256 x 18) Uni-Directional 50MHz 13ns 56-SSOP Package: Bulk Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8542.32.0071 Other Part Number: 2156-SN74ACT7805-20D LR, 2156-SN74ACT7805-20D LR-TITR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 934516-SN74ACT7805-20DLR
Series: 74ACT
Operating Temperature Range: 0°C ~ 70°C
Features: Synchronous FIFO 4.5K (256 x 18) Uni-Directional 50MHz 13ns 56-SSOP
Package: Bulk
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 56-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
HTSUS: 8542.32.0071
Other Part Number: 2156-SN74ACT7805-20DLR, 2156-SN74ACT7805-20DLR-TITR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 934516-SN74ACT7805-20DLR
Product Name Logic - Logic - FIFOs Memory - SN74ACT7805-20DLR
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details