Rochester Electronics Logic - Logic - FIFOs Memory - QS7202-15JR QS7202-15JR

Description
Manufacturer: Quality Semiconductor Win Source Part Number: 890617-QS7202-15JR Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 9K (1K x 9) - 40MHz 15ns Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Quality Semiconductor Win Source Part Number: 890617-QS7202-15JR Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 9K (1K x 9) - 40MHz 15ns Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - QS7202-15JR - 890617-QS7202-15JR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - QS7202-15JR
890617-QS7202-15JR
Logic - Logic - FIFOs Memory - QS7202-15JR 890617-QS7202-15JR
Manufacturer: Quality Semiconductor Win Source Part Number: 890617-QS7202-15JR Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 9K (1K x 9) - 40MHz 15ns Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.32.0071

Manufacturer: Quality Semiconductor
Win Source Part Number: 890617-QS7202-15JR
Operating Temperature Range: 0°C ~ 70°C
Features: Asynchronous FIFO 9K (1K x 9) - 40MHz 15ns
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.32.0071

Buy Now Datasheet
Logic - FIFOs Memory - QS7202-15JR - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
QS7202-15JR
Logic - FIFOs Memory QS7202-15JR
QUALITY SEMI FIFO 1KX9 ASYNC

QUALITY SEMI FIFO 1KX9 ASYNC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 890617-QS7202-15JR QS7202-15JR
Product Name Logic - Logic - FIFOs Memory - QS7202-15JR Logic - FIFOs Memory
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S35FM/B - Rochester Electronics
Specs
Memory Category PROM
Package Type CFP24
View Details
2 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details