Rochester Electronics Logic - Logic - FIFOs Memory - QS7202-12JR QS7202-12JR

Description
Manufacturer: Quality Semiconductor Win Source Part Number: 890616-QS7202-12JR Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 9K (1K x 9) Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Quality Semiconductor Win Source Part Number: 890616-QS7202-12JR Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 9K (1K x 9) Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - QS7202-12JR - 890616-QS7202-12JR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - QS7202-12JR
890616-QS7202-12JR
Logic - Logic - FIFOs Memory - QS7202-12JR 890616-QS7202-12JR
Manufacturer: Quality Semiconductor Win Source Part Number: 890616-QS7202-12JR Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 9K (1K x 9) Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.32.0071

Manufacturer: Quality Semiconductor
Win Source Part Number: 890616-QS7202-12JR
Operating Temperature Range: 0°C ~ 70°C
Features: Asynchronous FIFO 9K (1K x 9)
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.32.0071

Buy Now Datasheet
Logic - FIFOs Memory - QS7202-12JR - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
QS7202-12JR
Logic - FIFOs Memory QS7202-12JR
QUALITY SEMI FIFO 1KX9 ASYNC

QUALITY SEMI FIFO 1KX9 ASYNC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 890616-QS7202-12JR QS7202-12JR
Product Name Logic - Logic - FIFOs Memory - QS7202-12JR Logic - FIFOs Memory
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 10422DCQR - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details