Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OSCILLATORS
ROCHESTER ELECTRONICS
PY2081SL-500T -- CLOCK/TIMING - PROGRAMMABLE TIMERS AND OSCILLATORS
Rochester Electronics
Clock/Timing - Programmable Timers and Oscillators
PY2081SL-500T
Description
PROGRAMMABLE CLOCK GENERATOR
Lingto Electronic Limited
Done
Datasheet
Description
PROGRAMMABLE CLOCK GENERATOR
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
PY2081SL-500T
Clock/Timing - Programmable Timers and Oscillators
PY2081SL-500T
PROGRAMMABLE CLOCK GENERATOR
PROGRAMMABLE CLOCK GENERATOR
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Oscillators
Product Number
PY2081SL-500T
Product Name
Clock/Timing - Programmable Timers and Oscillators
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Clock/Timing - Programmable Timers and Oscillators
LM555CMM
Specs
Package / Form Factor
Surface Mount; Surface Mount
Frequency
0.1000 MHz
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Crane Aerospace & Electronics
Oscillators
8530 Series
Specs
Frequency
6000 to 18000 MHz
Output Power
10 dBm
View Details
SiTime Corporation
32 kHz Oscillators
SiT1532AC-J5-D14-32.768
Specs
Package / Form Factor
1.5x0.8
Frequency
0.0328 MHz
Frequency Stability
75 ppm
View Details
Infineon Technologies AG
Programmable Timers and Oscillators
CY2X014LXI212T
Specs
Oscillator Type
Oscillator, Crystal
Package / Form Factor
Surface Mount; 6-CLCC
Features / Standards
RoHS
View Details
2
suppliers