Rochester Electronics Interface - Interface - CODECs - PEB3322HLV1.4 PEB3322HLV1.4

Description
Manufacturer: Infineon Technologies Win Source Part Number: 930251-PEB3322HLV1.4 Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 930251-PEB3322HLV1.4 Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - PEB3322HLV1.4 - 930251-PEB3322HLV1.4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - PEB3322HLV1.4
930251-PEB3322HLV1.4
Interface - Interface - CODECs - PEB3322HLV1.4 930251-PEB3322HLV1.4
Manufacturer: Infineon Technologies Win Source Part Number: 930251-PEB3322HLV1.4 Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected

Manufacturer: Infineon Technologies
Win Source Part Number: 930251-PEB3322HLV1.4
Series: *
Features: Interface
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected

Buy Now
Interface - CODECs - PEB3322HLV1.4 - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
PEB3322HLV1.4
Interface - CODECs PEB3322HLV1.4
VINETIC VOICE AND INTERNET ENHAN

VINETIC VOICE AND INTERNET ENHAN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 930251-PEB3322HLV1.4 PEB3322HLV1.4
Product Name Interface - Interface - CODECs - PEB3322HLV1.4 Interface - CODECs
Device Type Sensor Interface Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906938P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DCKRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 6-TSSOP, SC-88, SOT-363
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Telecom - SI32291-A-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; Serial-3 Wire; 3-Wire, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
2 suppliers