Rochester Electronics Interface - Interface - CODECs - PEB3314EV1.4 PEB3314EV1.4

Description
Manufacturer: Infineon Technologies Win Source Part Number: 930248-PEB3314EV1.4 Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 930248-PEB3314EV1.4 Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - PEB3314EV1.4 - 930248-PEB3314EV1.4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - PEB3314EV1.4
930248-PEB3314EV1.4
Interface - Interface - CODECs - PEB3314EV1.4 930248-PEB3314EV1.4
Manufacturer: Infineon Technologies Win Source Part Number: 930248-PEB3314EV1.4 Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Infineon Technologies
Win Source Part Number: 930248-PEB3314EV1.4
Series: *
Features: Interface
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Interface - CODECs - PEB3314EV1.4 - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
PEB3314EV1.4
Interface - CODECs PEB3314EV1.4
VINETIC VOICE AND INTERNET ENHAN

VINETIC VOICE AND INTERNET ENHAN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 930248-PEB3314EV1.4 PEB3314EV1.4
Product Name Interface - Interface - CODECs - PEB3314EV1.4 Interface - CODECs
Device Type Sensor Interface Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899499 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; CMOS
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC4066PW-Q100J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
Interface - CODECs - MC145484EJ - Lingto Electronic Limited
Specs
Technology PCM Audio Interface
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SN55LBC176 Differential Bus Transceiver - 5962-9318301Q2A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers