Rochester Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NLV14541BDTR2G NLV14541BDTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887433-NLV14541BDTR2 G Series: Automotive, AEC-Q100, LinCMOS™ Operating Temperature Range: -55°C ~ 125°C Features: Programmable Timer IC 3MHz 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887433-NLV14541BDTR2 G Series: Automotive, AEC-Q100, LinCMOS™ Operating Temperature Range: -55°C ~ 125°C Features: Programmable Timer IC 3MHz 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NLV14541BDTR2G - 887433-NLV14541BDTR2G - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NLV14541BDTR2G
887433-NLV14541BDTR2G
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NLV14541BDTR2G 887433-NLV14541BDTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 887433-NLV14541BDTR2 G Series: Automotive, AEC-Q100, LinCMOS™ Operating Temperature Range: -55°C ~ 125°C Features: Programmable Timer IC 3MHz 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 887433-NLV14541BDTR2G
Series: Automotive, AEC-Q100, LinCMOS™
Operating Temperature Range: -55°C ~ 125°C
Features: Programmable Timer IC 3MHz 14-TSSOP
Package: Bulk
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Timers
Product Number 887433-NLV14541BDTR2G
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NLV14541BDTR2G
Package Type Surface Mount; 14-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

LMC555 Low power 555 Timer for Generating Accurate Time Delays and Oscillation - LMC555CMX - Texas Instruments
Specs
Package Type PDIP,SOIC,DSBGA,VSSOP
Supply Voltage 1.5 to 15 volts
Frequency 3 MHz
View Details
4 suppliers
Timer Circuits - 1223283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT9046AD,118 - 1008858-74HCT9046AD,118 - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 16-SO
View Details
8 suppliers