Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PARITY CHECKERS AND GENERATORS
ROCHESTER ELECTRONICS
N82S62N -- LOGIC - PARITY GENERATORS AND CHECKERS
Rochester Electronics
Logic - Parity Generators and Checkers
N82S62N
Description
9 INPUT PARITY GENERATOR/CHECKER
Lingto Electronic Limited
Done
Datasheet
Description
9 INPUT PARITY GENERATOR/CHECKER
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
N82S62N
Logic - Parity Generators and Checkers
N82S62N
9 INPUT PARITY GENERATOR/CHECKER
9 INPUT PARITY GENERATOR/CHECKER
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Parity Checkers and Generators
Product Number
N82S62N
Product Name
Logic - Parity Generators and Checkers
Operating Current
1 to 20 mA
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Logic - Parity Generators and Checkers
PY28349BOC
View Details
Nexperia B.V.
Parity Generators and Checkers
74HCT280DB,118
Specs
Number of Bits
9
Package Type
SSOP; "14-SSOP (0.209"", 5.30mm Width)"
View Details
4
suppliers
Texas Instruments
CD54AC280 9-Bit Odd/Even Parity Generator/Checker
CD54AC280F3A
Specs
Package Type
Other; CDIP
Logic Family
AC
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
3
suppliers
Lansdale Semiconductor, Inc.
Dual 4-Bit Parity Tree
4310/C,A
Specs
Number of Bits
4
Supply Voltage
Other; 7 VDC
Package Type
DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details