Rochester Electronics Memory - Unclassified Memory - MD27C64-25 MD27C64-25

Description
27C64 - 64K (8K x 8) EPROM
Request a Quote Datasheet
Description
27C64 - 64K (8K x 8) EPROM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MD27C64-25 - Rochester Electronics
Newburyport, MA, United States
27C64 - 64K (8K x 8) EPROM

27C64 - 64K (8K x 8) EPROM

Supplier's Site Datasheet
Memory - Unclassified Memory - MD27C64-25 - 848057-MD27C64-25 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - MD27C64-25
848057-MD27C64-25
Memory - Unclassified Memory - MD27C64-25 848057-MD27C64-25
Manufacturer: Rochester Electronics Win Source Part Number: 848057-MD27C64-25 Features: Memory IC Package: Bulk Family Name: MD27C Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0061

Manufacturer: Rochester Electronics
Win Source Part Number: 848057-MD27C64-25
Features: Memory IC
Package: Bulk
Family Name: MD27C
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0061

Buy Now Datasheet
Memory IC and Storage Component - 774-MD27C64-25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MD27C64-25
Memory IC and Storage Component 774-MD27C64-25
UVPROM, 8KX8, 250ns, CMOS, PACKAGE-28 Product overview: MD27C64-25 from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MD27C64-25 can be used for catalog matching and distributor lookup.

UVPROM, 8KX8, 250ns, CMOS, PACKAGE-28 Product overview: MD27C64-25 from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MD27C64-25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UVPROM, 8KX8, 250NS, CMOS

UVPROM, 8KX8, 250NS, CMOS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - MD27C64-25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MD27C64-25
Integrated Circuits (ICs) - Memory MD27C64-25
UVPROM, 8KX8, 250NS, CMOS

UVPROM, 8KX8, 250NS, CMOS

Supplier's Site
Memory - MD27C64-25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory IC

Memory IC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MD27C64-25 848057-MD27C64-25 774-MD27C64-25 MD27C64-25 MD27C64-25 MD27C64-25
Product Name Memory - Unclassified Memory - MD27C64-25 Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EPROM
Package Type DIP; WCDIP28
Access Time 250 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY27C512-150ZC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 512 kbits
View Details
Memory - 6116SA90TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 90 ns
Density 16 kbits
View Details
Memory - CY7C261-35JC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 35 ns
Density 64 kbits
View Details