Rochester Electronics Memory IC and Storage Component MD27128A-15/B

Description
27128A - 16K X 8 EPROM
Request a Quote Datasheet
Description
27128A - 16K X 8 EPROM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MD27128A-15/B - Rochester Electronics
Newburyport, MA, United States
27128A - 16K X 8 EPROM

27128A - 16K X 8 EPROM

Supplier's Site Datasheet
Memory IC and Storage Component - 774-MD27128A-15/B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MD27128A-15/B
Memory IC and Storage Component 774-MD27128A-15/B
MD27128A-15/B Product overview: MD27128A-15/B from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MD27128A-15/B can be used for catalog matching and distributor lookup.

MD27128A-15/B Product overview: MD27128A-15/B from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MD27128A-15/B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Unclassified Memory - MD27128A-15/B - 916645-MD27128A-15/B - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - MD27128A-15/B
916645-MD27128A-15/B
Memory - Unclassified Memory - MD27128A-15/B 916645-MD27128A-15/B
Manufacturer: Rochester Electronics Win Source Part Number: 916645-MD27128A-15/B Series: * Features: Memory IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Rochester Electronics
Win Source Part Number: 916645-MD27128A-15/B
Series: *
Features: Memory IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Integrated Circuits (ICs) - Memory - MD27128A-15/B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MD27128A-15/B
Integrated Circuits (ICs) - Memory MD27128A-15/B
MD27128A-15/B

MD27128A-15/B

Supplier's Site
MD27128A-15/B

MD27128A-15/B

Supplier's Site Datasheet
Memory - MD27128A-15/B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory IC

Memory IC

Buy Now

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MD27128A-15/B 774-MD27128A-15/B 916645-MD27128A-15/B MD27128A-15/B MD27128A-15/B MD27128A-15/B
Product Name Memory IC and Storage Component Memory - Unclassified Memory - MD27128A-15/B Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27LV512-20/L089 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 512 kbits
View Details
Memory - CY27H010-55WC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 55 ns
Density 1000 kbits
View Details
 - MC2732A-25 - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; SBWCDIP
View Details
Memory - CY27H010-30PC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 30 ns
Density 1000 kbits
View Details