Rochester Electronics Dual Memory IC and Storage Component MC2716M/BJA

Description
2716M - 2Kx8 EPROM - Dual marked (7802201JA)
Request a Quote Datasheet
Description
2716M - 2Kx8 EPROM - Dual marked (7802201JA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC2716M/BJA - Rochester Electronics
Newburyport, MA, United States
2716M - 2Kx8 EPROM - Dual marked (7802201JA)

2716M - 2Kx8 EPROM - Dual marked (7802201JA)

Supplier's Site Datasheet
Singapore, Singapore
Dual Memory IC and Storage Component
774-MC2716M/BJA
Dual Memory IC and Storage Component 774-MC2716M/BJA
DUAL MARKED (7802201JA) Product overview: MC2716M/BJA from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MC2716M/BJA can be used for catalog matching and distributor lookup.

DUAL MARKED (7802201JA) Product overview: MC2716M/BJA from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MC2716M/BJA can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Unclassified Memory - MC2716M/BJA - 926117-MC2716M/BJA - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - MC2716M/BJA
926117-MC2716M/BJA
Memory - Unclassified Memory - MC2716M/BJA 926117-MC2716M/BJA
Manufacturer: Rochester Electronics Win Source Part Number: 926117-MC2716M/BJA Series: * Features: Memory IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Rochester Electronics
Win Source Part Number: 926117-MC2716M/BJA
Series: *
Features: Memory IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Memory - MC2716M/BJA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory IC

Memory IC

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MC2716M/BJA - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
MC2716M/BJA
Integrated Circuits (ICs) - Memory - Memory MC2716M/BJA
DUAL MARKED (7802201JA)

DUAL MARKED (7802201JA)

Supplier's Site
DUAL MARKED (7802201JA)

DUAL MARKED (7802201JA)

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MC2716M/BJA 774-MC2716M/BJA 926117-MC2716M/BJA MC2716M/BJA MC2716M/BJA MC2716M/BJA
Product Name Dual Memory IC and Storage Component Memory - Unclassified Memory - MC2716M/BJA Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8858702XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 4 kbits
View Details
Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - CY7C243-25JC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 25 ns
Density 32 kbits
View Details